The SN74ABT126NSR from Texas Instruments is a high-performance, quad bus buffer gate featuring tri-state outputs. It is designed to be used in applications that require high-speed, low-power consumption, and the ability to drive heavily loaded outputs with a 3-state function. This buffer gate is part of the ABT family, which is known for its advanced biCMOS technology.
Key Features:
- Logic Type: Quad Bus Buffer, Tri-State Outputs
- Package: Comes in a convenient SOIC-14 package.
- Voltage Range: Operates at a voltage range of 4.5V to 5.5V, making it suitable for TTL environments.
- Drive Capability: Capable of driving 50 Ohm transmission lines.
- Speed: Fast propagation delay times, which are crucial for high-speed data transmission and processing.
- Power Consumption: Low ICC and IOZ for reduced power consumption.
Applications:
The SN74ABT126NSR is versatile and can be used in a wide range of applications. Some of the common use cases include:
- Bus interface or signal buffering in servers, networking, and telecommunications.
- Memory address drivers, clock drivers, and bus-oriented receivers and transmitters in computer systems.
- Interface between different logic families, such as translating between TTL and CMOS logic levels.
Quality and Reliability:
Texas Instruments ensures that each SN74ABT126NSR buffer gate meets rigorous standards for quality and reliability. This product is RoHS compliant and is designed to withstand the demands of modern electronic devices and systems.
Ordering Information:
To order the SN74ABT126NSR or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Texas Instruments provides comprehensive technical support and documentation to assist with your design and implementation needs.