EN
  • EN
  • DE

SN7447ANE4

Part No SN7447ANE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 1 X 4:1 16DIP / Decoder 1 x 4:1 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 7400
Package Tube
Type Decoder
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 7447
Other Names 296-36138-5,SN7447ANG4,SN7447ANE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256895-SN7447ANE4
Ultra Librarian 3D Model Ultra Librarian SN7447ANE4 CAD Model

Description

The Texas Instruments SN7447ANE4 is a high-quality BCD (Binary-Coded Decimal) to 7-segment decoder/driver designed to convert the binary input data into the appropriate signals to drive a 7-segment display. This integrated circuit is part of the 7400 series of logic ICs, known for their reliability and versatility in digital electronics.

Key Features:

  • Compatibility: The SN7447ANE4 is specifically designed to drive common-anode 7-segment LED displays, which are widely used in digital clocks, electronic meters, and other devices that display numerical output.
  • Input/Output: It accepts a 4-bit binary-coded decimal as input and provides output to the seven segments to display a decimal digit from 0 to 9.
  • Open-Collector Outputs: The IC features open-collector outputs to handle higher current loads, making it suitable for directly driving segments in 7-segment displays.
  • Lamp Test and Ripple Blanking: It includes lamp test and ripple-blanking inputs for testing the display and controlling the blanking operation.
  • Wide Operating Voltage: The device operates within a wide range of voltages, typically from 4.75V to 5.25V, providing flexibility in various application environments.

Applications:

The SN7447ANE4 is ideal for applications that require the display of numerical information. It is commonly used in:

  • Digital clocks and timers
  • Electronic counters
  • Calculators
  • Instrumentation panels
  • Portable measuring devices

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SN7447ANE4 is manufactured with this commitment in mind, ensuring that it meets the rigorous standards required for industrial and consumer electronics. Whether for prototyping or mass production, this decoder/driver is an excellent choice for designers looking for a dependable solution for their 7-segment display needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess