The SN7438NS is a high-performance integrated circuit produced by Texas Instruments, known for its reliability and versatility in a wide range of digital applications. This quadruple 2-input positive-NAND buffer with open collector outputs is designed to operate from a standard 5V power supply, making it suitable for interfacing with TTL logic levels.
Key Features:
- Logic Type: NAND Buffer/Driver
- Number of Channels: 4
- Input Type: 2-Input
- Output Type: Open Collector
- Voltage - Supply: 4.75V to 5.25V
- Operating Temperature: 0°C to 70°C
- Mounting Type: Surface Mount
- Package / Case: 14-SOIC (0.154", 3.90mm Width)
The SN7438NS is engineered for optimal performance in digital systems where buffer or driver functions are needed. The open collector outputs allow for wired-AND connections and can switch voltages higher than the device supply voltage. This makes the SN7438NS ideal for interfacing with higher voltage levels or driving loads that require a higher voltage or current than the IC can supply.
With its four independent 2-input NAND buffer gates, this IC can be used in a variety of logic circuits, from simple buffering to more complex logic functions. Its standard SOIC package ensures compatibility with most surface-mount PCB designs, and its standard operating temperature range allows for use in commercial-grade equipment.
Whether you are designing digital computers, control systems, or any other system requiring high-speed, high-current switching, the SN7438NS from Texas Instruments provides the performance and reliability needed for your digital logic applications.