EN
  • EN
  • DE

SN74293N

Part No SN74293N
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description BINARY COUNTER / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number SN74293
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 670351-SN74293N
Ultra Librarian 3D Model Ultra Librarian SN74293N CAD Model

Description

The Texas Instruments SN74293N is a versatile and robust integrated circuit that belongs to the SN74 series, known for their reliability and performance in digital applications. This particular model, the SN74293N, is a 4-bit binary counter that has been engineered to meet the demanding requirements of both industrial and commercial markets.

Key Features

  • 4-Bit Binary Counter: The SN74293N is capable of counting up to 16 binary states (from 0 to 15), making it suitable for various counting applications.
  • Dual Mode: It can operate in either a divide-by-four mode or a divide-by-eight mode, providing flexibility in its application.
  • Direct Clear: This feature allows the user to reset the counter to zero instantly, which is crucial for synchronization and control purposes.
  • Wide Operating Voltage Range: With an operating voltage range that typically spans from 4.75V to 5.25V, the SN74293N is designed to be compatible with a variety of digital systems.
  • Standard TTL Logic Levels: The device adheres to the standard TTL logic levels, ensuring easy integration with other TTL-compatible components.

Applications

The SN74293N is highly suitable for a broad range of applications, including but not limited to:

  • Counting operations in digital clocks and timers
  • Frequency division in communication systems
  • Sequential control circuits for process management
  • Interface and control circuits in computing devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74293N is no exception. Each unit is meticulously tested to ensure it meets TI's stringent quality standards. The device's sturdy construction and proven design make it a reliable choice for mission-critical applications where precision and durability are paramount.

Easy Integration

With its standard DIP (Dual In-line Package) format, the SN74293N can be easily integrated into existing circuit boards or used in the prototyping phase of new designs. Its compatibility with other TTL devices means that it can be used in conjunction with a wide range of components, providing designers with the flexibility to create complex digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6530 $50.4070
46+ $2.1769 $100.1374
72+ $2.1088 $151.8336
99+ $2.0408 $202.0392
127+ $1.9728 $250.5456
170+ $1.7687 $300.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess