EN
  • EN
  • DE

SN74145NSRG4

Part No SN74145NSRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 1 X 4:10 16SO / Decoder 1 x 4:10 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 7400
Package Tape & Reel (TR)
Product Status Obsolete
Type Decoder
Independent Circuits 1
Current - Output High, Low -, 80mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number SN741
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256899-SN74145NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74145NSRG4 CAD Model

Description

Overview of Texas Instruments SN74145NSRG4

The Texas Instruments SN74145NSRG4 is a specialized integrated circuit designed for digital systems. It is a BCD-to-decimal decoder/driver that is commonly used in applications that require the conversion of binary coded decimal (BCD) input data into a corresponding decimal output. This chip is particularly useful in driving numeric displays, where each decimal digit is represented by a unique combination of the binary inputs.

Key Features

  • BCD-to-Decimal Decoding: The SN74145NSRG4 efficiently decodes BCD inputs to control ten decimal outputs, making it ideal for driving indicator lights or numeric displays.
  • High-Current Output: The outputs are capable of sinking a high current, allowing the device to drive lamps or other indicators directly without the need for additional current amplification.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power dissipation, which is crucial for battery-powered or energy-sensitive applications.
  • Wide Operating Voltage: The device can operate across a range of voltages, providing flexibility in various system voltages and ensuring compatibility with other logic families.
  • Durable Packaging: The SN74145NSRG4 comes in a robust package that ensures its reliability and durability in a wide array of environmental conditions.

Applications

The versatility of the SN74145NSRG4 makes it suitable for a variety of applications, including:

  • Electronic scoreboards
  • Digital clocks and timers
  • Calculator displays
  • Instrumentation displays
  • Control panels for industrial equipment

Technical Specifications

Some of the technical specifications of the SN74145NSRG4 include:

  • Logic Family: TTL
  • Operating Temperature Range: 0°C to 70°C
  • Output Current: 80 mA
  • Supply Voltage Range: 4.75 V to 5.25 V
  • Package Type: Plastic DIP
  • Pin Count: 16

In conclusion, the Texas Instruments SN74145NSRG4 is a reliable and efficient solution for BCD-to-decimal decoding demands. Its high-current output capability, combined with low power consumption, makes it a go-to choice for engineers and designers looking to integrate display functionality into their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5002 $52.5030
35+ $2.8720 $100.5200
54+ $2.7823 $150.2442
75+ $2.6925 $201.9375
97+ $2.6028 $252.4716
129+ $2.3335 $301.0215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,230 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess