The DS2770BE-C01 from Maxim Integrated is a remarkable piece of technology designed for precision battery fuel gauging in single-cell Li+ applications. This innovative product is tailored to provide accurate monitoring and reporting of battery capacity, enabling users to manage their power resources more efficiently.
Key Features
- High Accuracy: The DS2770BE-C01 offers exceptional accuracy in measuring charge and discharge activity, ensuring users have reliable data for managing their battery life.
- Battery Monitoring: This device comes equipped with an integrated temperature sensor and voltage measurement capabilities, allowing for comprehensive monitoring of the battery's health and performance.
- Charge Control: It features charge control circuitry that facilitates safe and efficient charging of Li+ batteries, enhancing their longevity and reliability.
- Communication Interface: The inclusion of a 1-Wire® interface ensures easy communication with the host system, simplifying integration and data retrieval.
- Customizable: Users can program the DS2770BE-C01 with their specific parameters, making it a versatile solution for various applications.
Applications
The DS2770BE-C01 is suitable for a wide array of applications, particularly those that require precise battery management, such as:
- Portable Consumer Electronics
- Handheld Devices
- Medical Equipment
- Industrial Equipment
Technical Specifications
Some of the technical specifications of the DS2770BE-C01 include:
- Operating Voltage Range: 2.5V to 4.5V
- Operating Temperature Range: -20°C to +70°C
- Packaging: 16-Pin TSSOP
Maxim Integrated's DS2770BE-C01 stands out as an essential component for designers looking to incorporate precise battery fuel gauging into their products. With its high accuracy, comprehensive monitoring capabilities, and programmable features, it is a powerful tool for enhancing the performance and reliability of battery-powered devices.