EN
  • EN
  • DE

NZX4V3B115

Part No NZX4V3B115
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083065-NZX4V3B115
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NZX4V3B115 CAD Model

Description

Introducing the NZX4V3B115 from NXP Semiconductors

The NZX4V3B115 is a state-of-the-art, high-performance product from NXP Semiconductors, a leader in the field of advanced integrated circuits and semiconductor solutions. Designed with precision and reliability in mind, this component is tailored to meet the stringent requirements of modern electronic applications.

Key Features

  • Voltage Regulation: The NZX4V3B115 offers excellent voltage regulation capabilities, ensuring stable performance across a range of input voltages and load conditions.
  • Power Efficiency: With its focus on power efficiency, this product helps in reducing overall power consumption, making it an ideal choice for energy-sensitive applications.
  • Durability: Built to last, the NZX4V3B115 is manufactured using high-quality materials that offer robustness and longevity, even in harsh environments.
  • Compact Design: The small form factor of the component allows for easy integration into space-constrained designs without compromising on functionality.

Applications

The versatility of the NZX4V3B115 makes it suitable for a wide array of applications, including:

  • Power supply regulation for consumer electronics
  • Automotive systems requiring stable voltage supply
  • Industrial control circuits
  • Telecommunication infrastructure
  • Portable devices where power efficiency is critical

Technical Specifications

The NZX4V3B115 is designed to meet the rigorous demands of contemporary electronic systems, offering technical specifications that ensure optimal performance:

  • Regulated Output Voltage: Specific to the NZX4V3B115 model
  • Operating Temperature Range: Suitable for a wide range of environmental conditions
  • Packaging: Available in industry-standard packages for easy assembly
  • Compliance: Meets relevant international standards for safety and performance

With its combination of advanced features, the NZX4V3B115 from NXP Semiconductors represents a reliable and efficient solution for designers and engineers looking to enhance the performance and stability of their electronic products.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess