Product Overview: SN74128NS from Texas Instruments
The SN74128NS from Texas Instruments is a high-performance integrated circuit that belongs to the 7400 series of digital logic gates. This particular component is a quadruple 2-input positive-NOR gate that serves as a fundamental building block in digital electronics. Designed to operate with a 5V power supply, it is a versatile chip that can be used in a wide array of applications ranging from basic logic operations to more complex digital systems.
The SN74128NS features a 14-pin plastic DIP (Dual In-line Package) that is designed for through-hole mounting, ensuring compatibility with standard breadboards and prototyping boards, making it an excellent choice for both educational purposes and professional projects. The device's NS designation indicates a commercial temperature range, ensuring reliable operation in a variety of environmental conditions.
Key Features
- Logic Type: Quadruple 2-Input Positive-NOR Gates
- Supply Voltage: Typically 5V (4.75V to 5.25V)
- Operating Temperature: 0°C to 70°C
- Package: 14-Pin Plastic DIP
- Mounting Type: Through-Hole
Applications
The versatility of SN74128NS makes it suitable for a multitude of applications. It can be used in logic circuits requiring NOR operations, control systems, signal processing, computer logic, and any electronic system where binary logic is employed. Its robust design also makes it ideal for creating logic gates, multiplexers, demultiplexers, and other foundational digital components.
Quality and Reliability
Texas Instruments is known for its commitment to quality and the SN74128NS is no exception. The device is manufactured to stringent standards, ensuring high reliability and performance consistency. Whether used in educational settings or critical industrial applications, users can trust the SN74128NS to perform as expected.