The SN7401 from Texas Instruments is a quintessential component in the realm of digital electronics. This integrated circuit belongs to the renowned 7400 series, which is characterized by its logic gates that have been foundational in the development of modern digital systems. The SN7401 is specifically a Quad 2-Input NAND Gate with Open Collector Outputs, designed to offer reliable performance in a wide range of applications.
Key Features
- Logic Type: NAND Gate
- Number of Circuits: Four independent 2-input NAND gates
- Output Type: Open Collector, which allows for higher voltage outputs and the ability to interface with other open collector outputs to implement wired-AND functions
- Supply Voltage Range: Typically 4.75V to 5.25V, making it compatible with standard TTL (Transistor-Transistor Logic) levels
- Operating Temperature: Ranges from 0°C to 70°C, suitable for commercial-grade applications
- Package / Case: Offered in various package types, including DIP (Dual In-line Package) and SOP (Small Outline Package), to meet different design requirements
- Mounting Type: Available in through-hole and surface-mount configurations for flexible PCB (Printed Circuit Board) designs
Applications
The SN7401 is versatile and can be used in a multitude of electronic circuits. Its open collector output is particularly useful for creating logic level shifts, driving high current loads, and constructing wired logic connections. This makes it ideal for:
- Industrial control systems
- Automotive electronics
- Consumer electronics
- Computer hardware
- DIY projects and educational purposes
Quality and Reliability
Texas Instruments is known for its commitment to quality and the SN7401 is no exception. Manufactured to high standards, this component ensures stable performance and longevity, making it a reliable choice for both prototyping and mass production.