EN
  • EN
  • DE

SN65LVPE502CP

Part No SN65LVPE502CP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Dual Channel USB3.0 Redriver/Equalizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252970-SN65LVPE502CP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVPE502CP CAD Model

Description

Product Overview: SN65LVPE502CP from Texas Instruments

The SN65LVPE502CP is a high-performance, dual-channel USB 3.0 redriver from Texas Instruments (TI) designed to enhance signal quality by equalizing and de-emphasizing the USB 3.0 signals. This product is tailored for applications where signal integrity may be compromised due to long cable lengths or demanding system environments.

Key Features

  • High-Speed Performance: Supports SuperSpeed USB 3.0 data rates of up to 5 Gbps, ensuring fast and reliable data transfer.
  • Signal Conditioning: Includes programmable equalization and output de-emphasis to optimize performance over various physical mediums.
  • Low Power Consumption: Designed for efficient operation, it minimizes power draw to conserve energy and maintain system stability.
  • Flexibility: The device is compatible with USB 3.0 and PCIe Gen1 and Gen2 signals, providing versatility across different platforms and applications.
  • Small Form Factor: Available in a compact QFN package, the SN65LVPE502CP is ideal for space-constrained applications.

Applications

The SN65LVPE502CP is suitable for a wide range of applications, including:

  • Desktop and laptop computers
  • Docking stations
  • USB 3.0 active cables
  • Data storage and servers
  • Consumer electronics

Technical Specifications

With its advanced technical features, the SN65LVPE502CP enhances signal integrity and extends the reach of USB 3.0 connections. The device operates over a wide temperature range and includes built-in power management capabilities. It supports hot-plug insertion and is compliant with USB 3.0 standards.

Quality and Reliability

As with all Texas Instruments products, the SN65LVPE502CP is manufactured to the highest quality standards. It has undergone rigorous testing to ensure performance and reliability in the most demanding conditions.

Ordering Information

For more details on ordering the SN65LVPE502CP, including pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. With TI's extensive support network, customers can expect prompt service and comprehensive technical assistance.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2660 $54.7980
7+ $14.9875 $104.9125
11+ $14.5192 $159.7112
15+ $14.0508 $210.7620
19+ $13.5825 $258.0675
25+ $12.1774 $304.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess