EN
  • EN
  • DE

SN65LVP17DRFT

Part No SN65LVP17DRFT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 1CH 4GBPS 8WSON / Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Type Buffer, ReDriver
Input PECL
Output LVPECL
Data Rate (Max) 4Gbps
Number of Channels 1
Delay Time 460ps
Voltage - Supply 2.375V ~ 3.6V
Current - Supply 40mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number 65LVP17
Other Names 296-SN65LVP17DRFTTR,296-SN65LVP17DRFTCT,SN65LVP17DRFTG4,296-17446-2,296-SN65LVP17DRFTDKR,-296-17446-1,-296-17446-1,SN65LVP17DRFTG4,296-SN65LVP17DRFTCT,-SN65LVP17DRFTR,296-17446-6,296-SN65LVP17DRFTDKR,2156-SN65LVP17DRFT,-SN65LVP17DRFTG4R,TEXTISSN65LVP17DRFT,-SN65LVP17DRFTG4,296-17446-1,296-17446-2
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260947-SN65LVP17DRFT
Ultra Librarian 3D Model Ultra Librarian SN65LVP17DRFT CAD Model

Description

The Texas Instruments SN65LVP17DRFT is a versatile and high-performance LVDS (Low Voltage Differential Signaling) repeater designed to meet the needs of high-speed data transmission in modern digital systems. This component is a part of the SN65LVP17 series, which is known for its ability to enhance signal integrity and extend the reach of LVDS communication channels.

Key Features

  • High-Speed Data Transmission: The SN65LVP17DRFT supports data rates up to 3.4 Gbps, making it suitable for a wide range of applications that require fast data transfer, such as gigabit Ethernet, Fibre Channel, and high-resolution video interfaces.
  • Low Voltage Operation: Operating at a nominal voltage of 3.3V, this device is optimized for low-power applications, contributing to energy-efficient designs.
  • Differential Signaling: LVDS technology minimizes electromagnetic interference (EMI) and crosstalk, allowing for reliable data transmission even in noisy environments.
  • Fail-Safe Feature: The SN65LVP17DRFT includes a fail-safe mechanism that ensures the receiver output is in a high state when the inputs are undriven, enhancing system robustness.

Applications

The SN65LVP17DRFT is suitable for various applications, including:

  • Telecommunications and networking equipment
  • High-speed backplanes and cable extenders
  • Industrial control systems
  • Video display and imaging systems
  • Computer motherboards and peripherals

Package and Quality

This device is offered in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which is ideal for space-constrained applications. The SN65LVP17DRFT also adheres to Texas Instruments' stringent quality standards, ensuring reliability and performance consistency across various operating conditions.

Environmental Compliance

Compliant with RoHS (Restriction of Hazardous Substances) directives, the SN65LVP17DRFT is designed with environmental considerations in mind, aligning with global efforts to reduce the use of hazardous materials in electronic components.

You May Also Be Interested in

Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9385 $53.4465
21+ $4.8727 $102.3267
32+ $4.7204 $151.0528
44+ $4.5681 $200.9964
57+ $4.4159 $251.7063
76+ $3.9590 $300.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess