EN
  • EN
  • DE

SN65LVDT348PWR

Part No SN65LVDT348PWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16TSSOP / 0/4 Receiver LVDS 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDT
Package Tape & Reel (TR)
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50 mV
Data Rate 560Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 65LVDT348
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261167-SN65LVDT348PWR
Ultra Librarian 3D Model Ultra Librarian SN65LVDT348PWR CAD Model

Description

Product Overview: SN65LVDT348PWR by Texas Instruments

The SN65LVDT348PWR is a high-performance, low-voltage differential signaling (LVDS) 8-channel receiver designed by the renowned semiconductor company, Texas Instruments. This integrated circuit is a crucial component in applications requiring high-speed data transmission with minimal electromagnetic interference (EMI) and power consumption. The SN65LVDT348PWR is an ideal solution for a wide range of digital communication systems and is commonly utilized in networking, telecommunications, and computing environments.

Key Features

  • High-Speed Data Transfer: The device supports signaling rates up to 400 Mbps, enabling quick and efficient data communication.
  • Low-Voltage Operation: It operates at a nominal 3.3V supply voltage, which reduces power consumption and allows for integration with other low-voltage logic devices.
  • Robust ESD Protection: The SN65LVDT348PWR is equipped with a robust electrostatic discharge (ESD) protection circuitry, ensuring the device's reliability and longevity in challenging environments.
  • Fail-Safe Feature: It includes a fail-safe feature that ensures a high output level when inputs are left open, shorted, or terminated but undriven, enhancing signal integrity.
  • Compatibility: The receiver is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other standard-compliant devices.

Applications

The SN65LVDT348PWR's versatility allows it to be used in various applications, including:

  • Data communication in point-to-point and multi-drop interfaces
  • Clock distribution networks
  • Backplane interconnects
  • High-speed data acquisition systems
  • Networking and telecommunication equipment

Product Packaging and Quality

Offered in a TSSOP (Thin Shrink Small Outline Package) with 28 pins, the SN65LVDT348PWR is designed for surface-mount technology (SMT), allowing for compact and efficient PCB (Printed Circuit Board) design. Texas Instruments ensures the highest quality and reliability, with rigorous testing and adherence to industry standards.

Conclusion

The SN65LVDT348PWR from Texas Instruments stands out as a reliable and efficient component for high-speed data transmission. Its low-power operation, ESD protection, and compatibility with the LVDS standard make it a top choice for designers and engineers looking to enhance their digital communication systems.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4241 $51.3615
36+ $2.8095 $101.1420
56+ $2.7217 $152.4152
76+ $2.6340 $200.1840
99+ $2.5462 $252.0738
132+ $2.2828 $301.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,252 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess