EN
  • EN
  • DE

SN65LVDS9637DGNR

Part No SN65LVDS9637DGNR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DIFF LINE RECEIVER HS 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Data Rate 150Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 1098978-SN65LVDS9637DGNR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDS9637DGNR CAD Model

Description

Product Overview: SN65LVDS9637DGNR from Texas Instruments

The SN65LVDS9637DGNR is a robust differential line receiver designed by Texas Instruments to deliver high-speed data transmission with low power consumption. This integrated circuit is a part of the LVDS (Low-Voltage Differential Signaling) family, which is known for its ability to operate at high speeds while minimizing electromagnetic interference (EMI) and power dissipation. The device is particularly suitable for applications that require high data rates and noise immunity in a constrained power budget.

The SN65LVDS9637DGNR is characterized by its dual high-speed differential line receivers. It can support data rates up to 400 Mbps, making it an ideal choice for high-performance data transmission in telecommunications, computing, and networking applications. The receiver is designed to conform to the TIA/EIA-644 LVDS standard, ensuring compatibility with a wide range of LVDS transmitters and interoperability with other compliant devices.

One of the key features of this product is its wide common-mode voltage range, which allows for flexible use in various signaling environments. Additionally, the device offers a fail-safe feature that ensures a high output state when the inputs are left open, shorted, or terminated but idle, enhancing the reliability of the communication system.

The SN65LVDS9637DGNR comes in a compact 8-pin MSOP (Mini Small Outline Package) with a Green (RoHS & no Sb/Br) compliant design, making it suitable for space-constrained applications while adhering to environmental standards. Texas Instruments' commitment to quality is evident in the device's wide operating temperature range of -40°C to +85°C, allowing it to perform reliably in diverse environmental conditions.

Overall, the SN65LVDS9637DGNR is a testament to Texas Instruments' dedication to providing high-quality, high-speed communication solutions. Its combination of speed, power efficiency, and robustness makes it an excellent choice for designers looking to enhance the performance and reliability of their data transmission systems.

Key Features:

  • Dual high-speed differential line receivers
  • Up to 400 Mbps data rate
  • Conforms to TIA/EIA-644 LVDS standard
  • Wide common-mode voltage range
  • Fail-safe protection for open, shorted, or idle inputs
  • Compact 8-pin MSOP package
  • Green (RoHS & no Sb/Br) compliant
  • Operating temperature range: -40°C to +85°C

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8594 $50.2038
58+ $1.7418 $101.0244
90+ $1.6829 $151.4610
128+ $1.5652 $200.3456
166+ $1.5064 $250.0624
208+ $1.4476 $301.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess