EN
  • EN
  • DE

SN65LVDS93BDGG

Part No SN65LVDS93BDGG
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description FLATLINK TRANSMITTER AND RECEIVE / 2.38Gbps Serializer/Deserializer 28 Input 4 Output 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Series 65LVDS
Package Tube
Function Serializer/Deserializer
Data Rate 2.38Gbps
Input Type LVTTL
Output Type LVDS
Number of Inputs 28
Number of Outputs 4
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 65LVDS93
Other Names 2156-SN65LVDS93BDGG,TEXTISSN65LVDS93BDGG
Standard Package 35
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260965-SN65LVDS93BDGG
Ultra Librarian 3D Model Ultra Librarian SN65LVDS93BDGG CAD Model

Description

Overview of SN65LVDS93BDGG

The SN65LVDS93BDGG is a high-speed differential line driver designed by Texas Instruments, renowned for its performance in delivering reliable data transmission. It is a key component in a variety of digital communication systems, particularly in applications requiring low-voltage differential signaling (LVDS) technology. This product is widely used in computing, networking, and telecommunications due to its robustness and efficiency.

Key Features

  • Low-Voltage Differential Signaling (LVDS): The SN65LVDS93BDGG operates with LVDS technology, which enables high-speed data transmission while minimizing electromagnetic interference (EMI) and power consumption.
  • High Data Rates: With support for data rates up to 655 Mbps, this driver is suitable for demanding applications that require fast data transfer.
  • Low Power Consumption: The device is designed for efficient power usage, which is essential for battery-powered devices and helps to reduce overall system power requirements.
  • Wide Operating Temperature Range: It is built to operate reliably over a broad temperature range, making it suitable for industrial and automotive applications.
  • Differential Outputs: The differential outputs ensure robust signal integrity, even over long cable lengths or in noisy environments.

Applications

The SN65LVDS93BDGG is ideal for a variety of applications that require high-speed data transfer and low power consumption, such as:

  • Gigabit Ethernet and other high-speed networking equipment
  • Flat-panel display interfaces
  • Point-to-point data transmission systems
  • Backplane interconnects
  • Computer peripherals and high-performance computing

Product Specifications

The SN65LVDS93BDGG comes in a 56-pin TSSOP (BDGG) package and is characterized for operation from -40°C to 85°C. It complies with or exceeds the requirements of the ANSI TIA/EIA-644-A standard. The device is also compatible with the TIA/EIA-644 LVDS standard, ensuring interoperability with other LVDS products.

For designers and engineers seeking a reliable solution for high-speed data transmission, the SN65LVDS93BDGG from Texas Instruments offers a compelling blend of performance, power efficiency, and robustness.

You May Also Be Interested in

THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
Maxim Integrated
Input Output
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9556 $53.6004
21+ $4.8867 $102.6207
32+ $4.7340 $151.4880
44+ $4.5813 $201.5772
57+ $4.4285 $252.4245
76+ $3.9704 $301.7504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,285 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess