EN
  • EN
  • DE

SN65LVDS391PWG4

Part No SN65LVDS391PWG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 16TSSOP / 4/0 Driver LVDS 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDS
Package Tube
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Data Rate 630Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 65LVDS391
Other Names TEXTISSN65LVDS391PWG4,2156-SN65LVDS391PWG4
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261179-SN65LVDS391PWG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS391PWG4 CAD Model

Description

Product Overview: SN65LVDS391PWG4

The SN65LVDS391PWG4 is a high-performance differential line driver designed and manufactured by Texas Instruments. It is a part of the LVDS (Low-Voltage Differential Signaling) family, which is renowned for its ability to transmit data at high speeds while minimizing electromagnetic interference. This product is particularly well-suited for applications that require fast data transfer rates across printed circuit boards or through cable interconnects.

Key Features

  • High Data Rates: The SN65LVDS391PWG4 supports signaling rates up to 800 Mbps or 400 MHz, which is ideal for high-speed data transmission.
  • Low Power Consumption: It operates with a low supply voltage of 3.3V, leading to reduced power consumption and making it suitable for power-sensitive applications.
  • Differential Signaling: The differential signaling technology provides robustness against common-mode noise, ensuring signal integrity even in electrically noisy environments.
  • Interoperability: This device is compatible with other LVDS, LVTTL, and CMOS technologies, allowing for easy integration into various systems.
  • ESD Protection: It includes built-in electrostatic discharge (ESD) protection circuits, safeguarding the device against static damage during handling and operation.

Applications

The SN65LVDS391PWG4 is versatile and can be used in a wide range of applications, including:

  • High-speed data communications and networking
  • Point-to-point baseband data transmission
  • Clock distribution networks
  • Backplane interfacing
  • Video signal transmission
  • Telecommunications and data acquisition systems

Reliability and Packaging

Encased in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, the SN65LVDS391PWG4 is designed for surface-mount technology, ensuring a compact footprint on PCBs. Texas Instruments is known for its rigorous testing and quality control, ensuring that each unit meets high standards of reliability and performance.

With its combination of speed, power efficiency, and noise immunity, the SN65LVDS391PWG4 from Texas Instruments is an excellent choice for designers looking to implement high-speed differential signaling in their digital systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9400 $54.3400
25+ $4.0534 $101.3350
39+ $3.9267 $153.1413
53+ $3.8000 $201.4000
69+ $3.6734 $253.4646
92+ $3.2934 $302.9928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess