EN
  • EN
  • DE

SN65LVDS311YFFT

Part No SN65LVDS311YFFT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC TX 27BIT SRL PROG 49DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65LVDS
Packaging Reel package
Applications Cell Phone
Interface Serial
Operating Supply Voltage 1.65 V ~ 1.95 V
Package 49-UFBGA, DSBGA
Manufacturer Package 49-DSBGA (2.8x2.8)
Mounting SMD
Win Source Part Number 794847-SN65LVDS311YFFT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS311YFFT CAD Model

Description

Product Overview: SN65LVDS311YFFT by Texas Instruments

The SN65LVDS311YFFT is a high-performance serializer integrated circuit designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This device belongs to TI's interface family and is specifically tailored for serializing parallel data inputs into a single high-speed serial data stream. The SN65LVDS311YFFT is ideally suited for a wide range of applications, including high-resolution video displays, automotive infotainment systems, and industrial camera systems that require high-speed data transmission with minimal cabling.

Key Features

  • High-Speed Data Transmission: The SN65LVDS311YFFT supports a significant data rate, making it suitable for applications that demand fast data transfer while maintaining signal integrity.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with a minimal power draw, which is crucial for battery-powered or energy-sensitive applications.
  • Reduced Electromagnetic Interference (EMI): The differential signaling utilized by this serializer helps to minimize EMI, a common challenge in high-speed data applications.
  • Compact Footprint: The device comes in a compact package, allowing for a reduction in PCB space and enabling its use in space-constrained applications.

Applications

  • High-resolution video display interfaces
  • Automotive infotainment and camera systems
  • Machine vision and industrial camera systems
  • High-speed data acquisition and transmission systems

Technical Specifications

The SN65LVDS311YFFT operates over a wide temperature range and is characterized by its robust performance in various environmental conditions. It features multiple channels for parallel data input, which are serialized into a single output stream, reducing the complexity of data transmission lines and connectors. The device's LVDS (Low-Voltage Differential Signaling) technology ensures high-speed data transmission with low power dissipation and excellent noise immunity.

For detailed technical specifications, reference designs, and application notes, designers and engineers are encouraged to refer to the official Texas Instruments product datasheet and support documentation.

Quality and Reliability

As with all Texas Instruments products, the SN65LVDS311YFFT is manufactured to high standards, ensuring reliability and performance consistency. TI's commitment to quality makes this serializer an excellent choice for designers looking to incorporate a dependable high-speed data transmission solution into their systems.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8594 $52.7346
21+ $4.8078 $100.9638
33+ $4.6575 $153.6975
45+ $4.5073 $202.8285
58+ $4.3570 $252.7060
77+ $3.9063 $300.7851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess