EN
  • EN
  • DE

2090-6304-00

Part No 2090-6304-00
Manufacturer MACOM Technology Solutions
Catalog RF Power Dividers/Splitters
Description POWER DIVIDER,3-WAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Insertion Loss 0.4dB
Frequency 500 MHz ~ 18 GHz
Specifications Isolation (Min) 18dB, 1.6 VSWR (Max)
Size / Dimension 1.000" L x 0.820" W x 0.515" H (25.40mm x 20.83mm x 13.08mm)
Package / Case Module, SMA Connectors;5;9;7;10;8;3;4;2;1;535;2496;600239;505;5550;135;4770;4777;116;652;600448;5328;26;3628;3774;712;1761;5073;1949;1465;602358;3157;5299;568;10;3985;553;2381;2229;2201;2737;863;4947;601925;4775;408;445;1173;1292;5849;3546;818;0;98083;99570;122208;106080;117516;49912;5155;129868;83251;1309;90433;99553;84361;129867;32755;62;61;3;792;2;243;804;250;4;1;17;6;0;2;1;509073;695069;7483;13969;12306;13031;17904;16441;17538;21772;20223;21715;24994;23514;23850;28406;26746;27303;27843;28370;31213;29238;34070;33050;36442;35554;36047;38580;43155;119994;45583;48430;47340;50935;52847;55133;57465;59257;60944;62748;167768;125091;126743;126156;128495;129897;131626;133430;134625;136027;137291;201856;171901;172933;715113;173985;657485;174985;176131;177288;178296;179080;180045;227397;205362;206084;206824;207471;208292;209290;210702;806759;231402;232905;233483;234448;266469;251082;251539;252070;252492;253019;254061;696184;254754;280816;269295;270565;271748;293942;282941;283989;285042;305004;297061;297351;73209;65858;66540;80004;76616;87005;82134;808228;96812;98838;116007;119477;142728;144708;152516;1;0 Hz ~ 2 GHz;0 Hz ~ 2.4 GHz;0 Hz ~ 2.5 GHz;0 Hz ~ 3 GHz;0 Hz ~ 4 GHz;0 Hz ~ 5.4 GHz;0 Hz ~ 6 GHz;0 Hz ~ 6.8 GHz;0 GHz ~ 7.2 GHz;0 Hz ~ 8 GHz;0 Hz ~ 8.4 GHz;0 Hz ~ 10 GHz;0 Hz ~ 11 GHz;0 Hz ~ 12 GHz;0 Hz ~ 12.4 GHz;0 Hz ~ 12.5 GHz;0 Hz ~ 15 GHz;0 Hz ~ 17.5 GHz;0 Hz ~ 18 GHz;0 Hz ~ 20 GHz;0 Hz ~ 26.5 GHz;0 Hz ~ 40 GHz;0 Hz ~ 45 GHz;0 Hz ~ 50 GHz;0 Hz ~ 67 GHz;0 Hz ~ 70 GHz;0 Hz ~ 110 GHz;650 Hz ~ 2000 MHz;720 Hz ~ 760 MHz;1607 Hz ~ 1685 MHz;1720 Hz ~ 1790 MHz;2 kHz ~ 20 MHz;2 kHz ~ 60 MHz;2 kHz ~ 400 MHz;2043 Hz ~ 2104 MHz;4 kHz ~ 60 MHz;10 kHz ~ 20 MHz;0.1 MHz ~ 32 MHz;100 kHz ~ 200 MHz;100 kHz ~ 400 MHz;200 kHz ~ 35 MHz;200 kHz ~ 300 MHz;200 kHz ~ 1 GHz;400 kHz ~ 400 MHz;500 kHz ~ 32 MHz;500 kHz ~ 175 MHz;500 kHz ~ 400 MHz;500 kHz ~ 600 MHz;1 MHz ~ 30 MHz;1 MHz ~ 100 MHz;1 MHz ~ 175 MHz;1 MHz ~ 200 MHz;1 MHz ~ 300 MHz;1 MHz ~ 400 MHz;1 MHz ~ 500 MHz;1 MHz ~ 550 MHz;1 MHz ~ 650 MHz;1 MHz ~ 750 MHz;1 MHz ~ 1 GHz;1 MHz ~ 1.1 GHz;1 MHz ~ 1.75 GHz;1 MHz ~ 5 GHz;1 MHz ~ 10 GHz;1 MHz ~ 25 GHz;1.5 MHz ~ 750 GHz;2 MHz ~ 200 MHz;2 MHz ~ 250 MHz;2 MHz ~ 300 MHz;2 MHz ~ 400 MHz;2 MHz ~ 500 MHz;2 MHz ~ 1 GHz;2 MHz ~ 1.2 GHz;2 MHz ~ 2 GHz;2 MHz ~ 20 GHz;3 MHz ~ 700 MHz;3 MHz ~ 750 MHz;5 MHz ~ 65 MHz;5 MHz ~ 250 MHz;5 MHz ~ 300 MHz;5 MHz ~ 500 MHz;5 MHz ~ 900 MHz;5 MHz ~ 1 GHz;5 MHz ~ 1.2 GHz;5 MHz ~ 1.218 GHz;5 MHz ~ 1.25 GHz;5 MHz ~ 1.3 GHz;5 MHz ~ 1.45 GHz;5 MHz ~ 1.5 GHz;5 MHz ~ 1.6 GHz;5 MHz ~ 2 GHz;5 MHz ~ 2.15 GHz;5 MHz ~ 2.3 GHz;5 MHz ~ 2.4 GHz;5 MHz ~ 2.5 GHz;5 MHz ~ 2.7 GHz;5 MHz ~ 2.75 GHz;5 MHz ~ 3 GHz;10 MHz ~ 10 MHz;10 MHz ~ 80 MHz;10 MHz ~ 300 MHz;10 MHz ~ 500 MHz;10 MHz ~ 520 MHz;10 MHz ~ 540 MHz;10 MHz ~ 650 MHz;10 MHz ~ 800 MHz;10 MHz ~ 850 MHz;10 MHz ~ 1 GHz;10 MHz ~ 1.5 GHz;10 MHz ~ 1.8 GHz;10 MHz ~ 2 GHz;10 MHz ~ 2.2 GHz;10 MHz ~ 2.5 GHz;10 MHz ~ 3 GHz;10 MHz ~ 3.7 GHz;16 MHz ~ 30 MHz;20 MHz ~ 400 MHz;20 MHz ~ 1 GHz;20 MHz ~ 1.2 GHz;20 MHz ~ 2 GHz;20 MHz ~ 3 GHz;20 MHz ~ 6 GHz;25 MHz ~ 50 MHz;25 MHz ~ 1 GHz;30 MHz ~ 100 MHz;30 MHz ~ 3 GHz;40 MHz ~ 400 MHz;40 MHz ~ 880 MHz;50 MHz ~ 200 MHz;50 MHz ~ 750 MHz;50 MHz ~ 1 GHz;50 MHz ~ 1.1 GHz;50 MHz ~ 1.5 GHz;50 MHz ~ 3 GHz;54 MHz ~ 865 MHz;55 MHz ~ 85 MHz;55 MHz ~ 90 MHz;80 MHz ~ 520 MHz;80 MHz ~ 1 GHz;90 MHz ~ 150 MHz;95 MHz ~ 200 MHz;100 MHz ~ 900 MHz;100 MHz ~ 940 MHz;100 MHz ~ 1 GHz;100 MHz ~ 7 GHz;100 MHz ~ 12 GHz;100 MHz ~ 12.5 GHz;100 MHz ~ 13 GHz;100 MHz ~ 15 GHz;100 MHz ~ 20 GHz;104 MHz ~ 340 MHz;112 MHz ~ 168 MHz;120 MHz ~ 180 MHz;130 MHz ~ 210 MHz;138 MHz ~ 960 MHz;150 MHz ~ 250 MHz;150 MHz ~ 265 MHz;150 MHz ~ 350 MHz;150 MHz ~ 6 GHz;160 MHz ~ 327 MHz;200 MHz ~ 5 MHz;200 MHz ~ 900 MHz;200 MHz ~ 2 GHz;200 MHz ~ 2.5 GHz;200 MHz ~ 6 GHz;216 MHz ~ 450 MHz
Ultra Librarian 3D Model Ultra Librarian 2090-6304-00 CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
POWER_DIVIDER,4-WAY,
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER, 2 WAY, 2-20GHZ, 3
Lowest to $63.7091
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
2-WAY POWER DIVIDER, PB-FREE EQU
Need more? Email Us
Pulse
RF POWER DIVIDER 698MHZ-2.7GHZ
Need more? Email Us
MACOM Technology Solutions
POWER_DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
2 WAY POWER DIVIDER,TAPE AND REE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess