EN
  • EN
  • DE

SN65LVDS22PW

Part No SN65LVDS22PW
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DUAL MULTIPLEXED LVDS REPEATERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Buffer, Multiplexer
Input LVDS
Output LVDS
Data Rate (Maximum) 250Mbps
Delay Time 4.0ns
Capacitance - Input 3pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 13mA
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1252901-SN65LVDS22PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVDS22
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVDS22PW CAD Model

Description

Overview of SN65LVDS22PW by Texas Instruments

The SN65LVDS22PW from Texas Instruments is a robust, high-speed differential line driver designed for applications requiring low power dissipation and high data rates. This device is part of the LVDS (Low Voltage Differential Signaling) family and is specifically engineered to drive differential lines with excellent signal integrity, making it an ideal choice for data transmission in noisy environments.

Key Features

  • Differential Line Driver: The SN65LVDS22PW provides differential output, which enhances noise immunity and allows for longer cable lengths without compromising data integrity.
  • High Data Rates: Capable of operating at data rates of up to 400 Mbps, this device is suitable for high-speed data transmission applications.
  • Low Power Dissipation: With its low-voltage design, the SN65LVDS22PW ensures reduced power consumption, making it an energy-efficient solution for modern electronic systems.
  • Interoperability: This line driver is compatible with other LVDS, LVTTL, and CMOS technologies, providing flexibility and ease of integration into existing systems.
  • Industrial Temperature Range: The device is operational over a wide temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

Applications

The SN65LVDS22PW is suitable for a diverse range of applications, including:

  • High-speed data communications in networking equipment
  • Point-to-point baseband data transmission
  • Clock distribution networks
  • Backplane interconnects
  • Digital copiers, printers, and scanners

Product Specifications

The SN65LVDS22PW is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. It operates from a single 3.3V supply, which contributes to its low power consumption. The device also features a power-down mode that further reduces power usage when the driver is inactive.

With its combination of high-speed performance, low power requirements, and robust operation, the SN65LVDS22PW from Texas Instruments is a reliable choice for designers looking to optimize their data transmission systems for efficiency and signal integrity.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6137 $50.4548
10+ $10.3497 $103.4970
15+ $10.0263 $150.3945
21+ $9.7028 $203.7588
27+ $9.3794 $253.2438
36+ $8.4091 $302.7276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess