EN
  • EN
  • DE

SN65LVDS180DRQ1

Part No SN65LVDS180DRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full LVDS 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 65LVDS
Package Tape & Reel (TR)
Product Status Obsolete
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 150Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number SN65L
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261128-SN65LVDS180DRQ1
Ultra Librarian 3D Model Ultra Librarian SN65LVDS180DRQ1 CAD Model

Description

Product Overview: SN65LVDS180DRQ1

The SN65LVDS180DRQ1 is a robust, low-voltage differential signaling (LVDS) transceiver designed by Texas Instruments to facilitate high-speed, bidirectional point-to-point data transmission. This device is part of the SN65 series and is specifically engineered to meet the stringent requirements of automotive and industrial applications, where reliable performance under harsh conditions is paramount.

Key Features

  • High-Speed Data Transmission: Supports signaling rates up to 400 Mbps, enabling rapid data transfer for time-sensitive applications.
  • Low Power Consumption: Operates with a minimal power draw, which is crucial for energy-sensitive designs.
  • Robust ESD Protection: Equipped with robust electrostatic discharge (ESD) protection, exceeding 15 kV on the human body model (HBM), ensuring durability and longevity in challenging environments.
  • Differential Signaling: Utilizes LVDS technology for differential data transmission, which reduces electromagnetic interference (EMI) and improves noise immunity.
  • Automotive Qualification: Meets or exceeds the specifications required for automotive applications, as denoted by the 'Q1' suffix in its part number.

Applications

The SN65LVDS180DRQ1 is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive infotainment and telematics systems
  • Industrial control and automation
  • High-speed data acquisition and processing
  • Communication infrastructure
  • Networking equipment

Technical Specifications

With a wide operating temperature range of -40°C to +125°C, the SN65LVDS180DRQ1 is built to perform reliably in extreme conditions. It is available in a compact SOIC-8 package, making it well-suited for space-constrained applications. The device also features a low-voltage differential signaling interface, with a typical differential output voltage of 350 mV over a 100-ohm load, ensuring compatibility with a wide range of LVDS standards.

Ordering Information

For purchasing and further information, the SN65LVDS180DRQ1 can be ordered using its full part number and is available in tape and reel packaging to facilitate manufacturing processes. Texas Instruments provides comprehensive technical documentation, including datasheets and application notes, to support the integration of this transceiver into your design.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess