EN
  • EN
  • DE

SN65LVDS179DGKG4

Part No SN65LVDS179DGKG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8VSSOP / 1/1 Transceiver Full LVDS 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDS
Package Tube
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 150Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 65LVDS179
Other Names 2156-SN65LVDS179DGKG4,TEXTISSN65LVDS179DGKG4
Standard Package 80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261172-SN65LVDS179DGKG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS179DGKG4 CAD Model

Description

The SN65LVDS179DGKG4 is a differential line driver and receiver pair designed by Texas Instruments, which operates with a low-voltage differential signaling (LVDS) interface. This high-speed, low-power device is ideal for point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω. The transmission media can be printed circuit board traces, backplanes, or cables.

With its wide differential input voltage range and differential output voltages tightly controlled, the SN65LVDS179DGKG4 ensures data integrity across distances, making it a robust solution for high-speed data transmission. The device is capable of handling high data rates up to 400 Mbps (200 MHz), and its low-voltage design helps to minimize power consumption, with a typical supply current of only 8 mA.

The SN65LVDS179DGKG4 is characterized for operation from -40°C to 85°C, making it suitable for a variety of industrial applications. It is available in a compact 8-pin MSOP (DGK) package, which is designed for space-saving considerations in mind without compromising on performance.

Key features of the SN65LVDS179DGKG4 include:

  • Meets or Exceeds the Requirements of ANSI TIA/EIA-644-A Standard
  • Operates with a Single 3.3-V Supply
  • Low-Voltage Differential Signaling with Typical Output Voltage of 350 mV and a 100 Ω Load
  • Propagation Delay Times Less Than 2.5 ns
  • Power Dissipation Typically Less Than 25 mW (at 3.3 V)
  • Bus-Pin ESD Protection Exceeds 15 kV
  • Accepts Small Swing (350 mV) Differential Signal Levels
  • MSOP-8 Package Saves Board Space

Whether it's for high-speed data transmission in networking equipment, telecommunications, or high-frequency signal processing, the SN65LVDS179DGKG4 is engineered to deliver reliable performance under demanding conditions. Its design ensures that signal integrity is maintained, while also providing robust protection against electrostatic discharge (ESD).

For engineers and designers looking for a dependable LVDS solution, the SN65LVDS179DGKG4 from Texas Instruments represents a blend of performance, power efficiency, and durability.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess