EN
  • EN
  • DE

DS2460S+T&R

Part No DS2460S+T&R
Manufacturer Maxim Integrated
Catalog Memory
Description IC EEPROM 896BIT I2C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 896bit
Memory Organization 112 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS2460
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 710052-DS2460S+T&R
Ultra Librarian 3D Model Ultra Librarian DS2460S+T&R CAD Model

Description

The DS2460S+T&R from Maxim Integrated is a sophisticated SHA-1 coprocessor that provides a robust security solution for the authentication and data integrity verification of peripheral devices. This compact and efficient component is designed for use in a wide array of applications, including accessory and peripheral authentication, medical device security, and IoT device protection. The DS2460S+T&R offers a seamless and secure method to integrate cryptographic operations into your product designs.

Key Features

  • SHA-1 Engine: At the core of the DS2460S+T&R is a high-performance SHA-1 hash engine that ensures secure data communication and verification processes.
  • Secure Memory: The device includes 512 bits of user-programmable EEPROM organized as four pages of 128 bits, ideal for storing sensitive data such as cryptographic keys and device configurations.
  • Challenge-and-Response Authentication: The coprocessor supports a challenge-and-response authentication scheme, providing a robust defense against unauthorized device access and cloning.
  • Unique 64-bit ROM ID: Each DS2460S+T&R device contains a factory-programmed unique 64-bit ROM ID, which serves as an unalterable device serial number for tracking and inventory purposes.
  • Communication: The device communicates over a 1-Wire® interface, requiring only a single data lead and a ground return for operation, simplifying integration into existing designs.

Applications

The DS2460S+T&R is versatile and can be implemented in a variety of applications where data integrity and security are paramount. It is particularly well-suited for:

  • Accessory identification and authentication
  • Medical device data security
  • IoT device authentication and secure boot
  • Aftermarket product protection
  • Consumable goods authentication

Product Packaging and Availability

The DS2460S+T&R is offered in a compact SOIC-8 package and is available in tape and reel form, facilitating efficient handling and manufacturing processes. Maxim Integrated's commitment to quality ensures that each device meets stringent standards for reliability and performance.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Lowest to $2.0374

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8091 $50.5638
44+ $2.3049 $101.4156
68+ $2.2329 $151.8372
93+ $2.1608 $200.9544
120+ $2.0888 $250.6560
161+ $1.8727 $301.5047
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess