EN
  • EN
  • DE

SN65HVS885EVM

Part No SN65HVS885EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Interface
Function Serializer
Embedded No
Utilized IC / Part SN65HVS885
Supplied Contents Board(s)
Base Product Number 65HVS885
Other Names SN65HVS885EVM,296-45838
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284433-SN65HVS885EVM
Ultra Librarian 3D Model Ultra Librarian SN65HVS885EVM CAD Model

Description

The SN65HVS885EVM from Texas Instruments is a versatile evaluation module designed for testing the capabilities and features of the SN65HVS885 Octal High-Voltage Digital Input Serializer. This product is an excellent tool for engineers and developers who need to evaluate the performance of this serializer in their applications.

Key Features

  • High-Voltage Capability: The SN65HVS885 can handle input voltages up to 34V, making it suitable for industrial applications where high voltages are common.
  • Robust Serial Interface: The device communicates over a robust SPI interface, ensuring reliable data transfer even in noisy environments.
  • Flexible Input Configuration: With eight configurable input channels, users can tailor the device to their specific needs, whether they require single-ended or differential inputs.
  • Diagnostic Features: Built-in diagnostics help detect system faults such as wire breaks, ensuring high system reliability.
  • Easy Integration: The SN65HVS885EVM is designed to integrate seamlessly with microcontrollers and other digital systems, facilitating easy prototyping and development.

Applications

The SN65HVS885 is ideal for a variety of industrial applications, including:

  • Factory automation and control systems
  • Motor and motion control units
  • Process monitoring and safety systems
  • PLC (Programmable Logic Controller) modules

Technical Specifications

  • Supply Voltage Range: 4.5V to 5.5V
  • Input Thresholds: Configurable for 24V and other industrial levels
  • Package: The SN65HVS885 comes in a compact 38-pin TSSOP package, suitable for space-constrained applications.

Evaluation Module Contents

The SN65HVS885EVM package includes the evaluation board featuring the SN65HVS885 serializer, as well as comprehensive documentation to assist in getting started. Users can quickly set up the board and begin testing with the included hardware and software resources.

Whether you are an experienced engineer or just starting out, the SN65HVS885EVM provides a reliable platform for evaluating the SN65HVS885 serializer's performance and integrating it into a wide range of industrial applications.

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess