EN
  • EN
  • DE

SN65LVDS122PWR

Part No SN65LVDS122PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 2X2 CROSSPOINT SWITCH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1098948-SN65LVDS122PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDS122PWR CAD Model

Description

The SN65LVDS122PWR is a high-performance, dual-channel LVDS (Low-Voltage Differential Signaling) repeater designed by Texas Instruments. This device is engineered to manage differential data transmission with exceptional signal integrity, making it an ideal choice for applications that require high-speed data transfer and minimal signal degradation over long distances or in noisy environments.

Key Features

  • High-Speed Data Transfer: The SN65LVDS122PWR supports signaling rates up to 400 Mbps, facilitating rapid data communication for efficient system performance.
  • Low-Voltage Operation: Operating at a low voltage range, this device is optimized for power-sensitive applications, contributing to overall system power efficiency.
  • Differential Signaling: LVDS technology ensures robust data transmission with reduced electromagnetic interference (EMI), making it suitable for sensitive electronic applications.
  • Integrated Fail-Safe: The device features an integrated fail-safe mechanism that ensures a high logic level output when inputs are undriven, enhancing system reliability.

Applications

The SN65LVDS122PWR is versatile and can be used in a variety of applications, including:

  • High-speed data transfer systems
  • Telecommunications and networking equipment
  • Computer peripherals and servers
  • Industrial control and automation systems
  • Video and multimedia interfaces

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LVDS122PWR is no exception. It is designed to meet or exceed the rigorous standards of the industrial and telecommunications industries, ensuring long-term reliability and performance. The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the PWR suffix, which provides a compact footprint for space-constrained applications.

Environmental Compliance

The SN65LVDS122PWR adheres to environmental standards, including RoHS compliance, minimizing the use of hazardous substances in electronic components. This commitment to environmental stewardship makes it a responsible choice for eco-conscious companies looking to reduce their ecological footprint.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1336 $56.5344
9+ $11.5968 $104.3712
14+ $11.2344 $157.2816
19+ $10.8720 $206.5680
24+ $10.5096 $252.2304
32+ $9.4224 $301.5168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess