EN
  • EN
  • DE

SN65LVCP202RGER

Part No SN65LVCP202RGER
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Gigabit 2 × 2 CROSSPOINT SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65LVCP
Packaging Reel - TR
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 3.14 V ~ 3.47 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 1252833-SN65LVCP202RGER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVCP202
Introduction Date March 01, 2009
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVCP202RGER CAD Model

Description

The SN65LVCP202RGER from Texas Instruments is a high-performance, dual-channel LVDS repeater designed for applications that require high-speed data transmission over long distances or through noisy environments. This device is part of the LVCP (Low-Voltage, Current-Mode Logic) series, which is known for its low power consumption and high noise immunity, making it an ideal solution for a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • High-Speed Data Transmission: The SN65LVCP202RGER supports data rates up to 3.125 Gbps, enabling fast and efficient data transfer for critical applications.
  • Dual-Channel Operation: With two independent channels, this device can handle multiple data streams simultaneously, providing greater flexibility in system design.
  • Low Power Consumption: The device operates with a minimal power draw, which is crucial for battery-powered or energy-sensitive systems.
  • Enhanced Signal Integrity: The repeater is designed to improve signal quality by reducing jitter and compensating for inter-symbol interference (ISI), ensuring reliable data transmission over extended distances.
  • Robust ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against static electricity and other transient voltage spikes.

Applications

  • High-Definition Video Transmission
  • Backplane Data Communication
  • Automotive Infotainment Systems
  • Telecommunications Equipment
  • Industrial Control Networks

Package and Quality

The SN65LVCP202RGER is offered in a compact 24-pin VQFN (RGE) package, which is optimized for minimal footprint and ease of PCB layout. Texas Instruments is committed to delivering high-quality products, and this device is no exception, meeting stringent industry standards for reliability and performance.

Support and Resources

Designers and engineers can access extensive technical support and documentation, including datasheets, reference designs, and application notes, to facilitate the integration of the SN65LVCP202RGER into their projects. Texas Instruments also provides customer support and design tools to help streamline the development process.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4758 $61.9032
8+ $12.6981 $101.5848
13+ $12.3013 $159.9169
17+ $11.9045 $202.3765
22+ $11.5076 $253.1672
30+ $10.3172 $309.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess