EN
  • EN
  • DE

SN65LVDS122DRG4

Part No SN65LVDS122DRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 1.5-Gbps 2 x 2 LVDS CROSSPOINT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252886-SN65LVDS122DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS122DRG4 CAD Model

Description

SN65LVDS122DRG4 Dual Differential Line Receiver

SN65LVDS122DRG4 Product Image

The SN65LVDS122DRG4 is a high-performance, dual differential line receiver designed by Texas Instruments. It operates using Low-Voltage Differential Signaling (LVDS) technology to achieve high-speed data transmission over twisted pair or PCB traces. This product is part of the LVDS family, which is known for its low power consumption and reduced electromagnetic interference (EMI).

This device is capable of supporting data rates up to 400 Mbps, making it an ideal choice for applications requiring high data throughput and signal integrity. The SN65LVDS122DRG4 is designed to receive data over a differential input and outputs low-voltage TTL/CMOS levels. Its differential inputs are highly resistant to common-mode noise, which ensures reliable data transmission even in electrically noisy environments.

The SN65LVDS122DRG4 features a wide common-mode voltage range, which allows for flexible interfacing with different signal levels. This product also includes a fail-safe feature that ensures a high output level when inputs are left open, shorted, or terminated but idle. This characteristic is crucial for maintaining the integrity of the communication link in the event of disconnection or fault conditions.

This integrated circuit is offered in a small-outline integrated circuit (SOIC) package, making it suitable for space-constrained applications. The SN65LVDS122DRG4 is commonly used in networking equipment, telecom infrastructure, high-speed data acquisition systems, and other industrial applications where robust and reliable high-speed data transfer is essential.

Overall, the SN65LVDS122DRG4 from Texas Instruments exemplifies the company's commitment to providing innovative solutions for high-speed communication interfaces, emphasizing performance, reliability, and design flexibility.

Key Features:

  • Supports signaling rates up to 400 Mbps
  • Low-voltage differential signaling for reduced EMI
  • Wide common-mode voltage range
  • Fail-safe receiver for open, shorted, or idle inputs
  • Small-outline integrated circuit (SOIC) package

Applications:

  • Networking equipment
  • Telecommunications
  • High-speed data acquisition
  • Industrial control systems

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.2636 $76.5272
4+ $31.3958 $125.5832
5+ $30.4147 $152.0735
7+ $29.4336 $206.0352
9+ $28.4525 $256.0725
12+ $25.5091 $306.1092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess