EN
  • EN
  • DE

SN65LVDM176D

Part No SN65LVDM176D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED DIFFERENTIAL LINE TRANSCEIVER | IC HS DIFF LINE TXRX 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 1/1
Duplex Half
Data Rate 400Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SN65LVDM176
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1252846-SN65LVDM176D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDM176D CAD Model

Description

Product Overview: SN65LVDM176D

The SN65LVDM176D is a robust differential line driver and receiver pair from Texas Instruments, designed to operate with low-voltage differential signaling (LVDS) technology. This product is part of the 3.3-V LVDS family, which is known for its high-speed data transmission capabilities over printed circuit boards and controlled impedance media. The SN65LVDM176D is particularly well-suited for applications that require high data rates, low power consumption, and minimal electromagnetic interference (EMI).

Key Features

  • High-Speed Data Transmission: The device supports signaling rates up to 400 Mbps, making it an excellent choice for transmitting high-speed data efficiently and reliably.
  • Low-Voltage Operation: Operating at a supply voltage of 3.3V, the SN65LVDM176D is optimized for low-power applications, which helps to reduce overall system power consumption.
  • Differential Signaling: LVDS technology ensures reduced EMI and crosstalk, providing a more stable and noise-resistant communication channel.
  • Robust Protection: The device includes integrated fail-safe circuitry that ensures a high impedance state on the receiver outputs when the inputs are left open, shorted, or idle, increasing the reliability of the system.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, the SN65LVDM176D is suitable for industrial applications that may be subject to harsh environmental conditions.

Applications

The SN65LVDM176D is ideal for a variety of applications that demand high-speed data transfer and robust performance, including:

  • Networking equipment and telecommunications
  • Data storage and servers
  • Computer peripherals and high-speed interconnects
  • Industrial control and automation systems

Quality and Reliability

As a product of Texas Instruments, the SN65LVDM176D is manufactured to meet high-quality standards, ensuring both reliability and performance for critical applications. It is available in an industry-standard SOIC-8 package, which is compatible with most PCB designs and easy to integrate into existing and new projects.

For designers and engineers looking for a dependable LVDS solution, the SN65LVDM176D offers the perfect blend of speed, power efficiency, and signal integrity, backed by Texas Instruments' reputation for quality and innovation.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0992 $50.9920
24+ $4.1839 $100.4136
38+ $4.0532 $154.0216
51+ $3.9224 $200.0424
66+ $3.7917 $250.2522
89+ $3.3995 $302.5555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,192 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess