EN
  • EN
  • DE

SN65LVCP404RGZT

Part No SN65LVCP404RGZT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 4:4 48VQFN / Crosspoint Switch 1 x 4:4 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 65LVCP
Package Tape & Reel (TR)
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3.14V ~ 3.47V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number 65LVCP404
Other Names 2156-SN65LVCP404RGZT,TEXTISSN65LVCP404RGZT,SN65LVCP404RGZTG4,SN65LVCP404RGZTG4
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256909-SN65LVCP404RGZT
Ultra Librarian 3D Model Ultra Librarian SN65LVCP404RGZT CAD Model

Description

The SN65LVCP404RGZT is a high-performance, multi-rate, 4-channel repeater from Texas Instruments designed for applications that require the transfer of high-speed data signals over printed circuit boards or cables. This device is part of the Texas Instruments' interface product range and is specifically tailored for signal conditioning applications across various data communication standards.

Key Features:

  • Multi-Rate Support: Capable of supporting data rates from 1 Gbps to 10 Gbps, making it suitable for a wide range of high-speed data protocols.
  • Signal Conditioning: Incorporates equalization, de-emphasis, and signal regeneration to enhance signal integrity over extended distances.
  • Channel Configuration: Features four bidirectional channels that can be independently configured for optimum performance with various media types.
  • Power Efficiency: Designed for low power consumption, which is critical for high-density systems and helps in reducing the overall system power budget.
  • Hot-Plug Capability: Supports hot insertion and removal, allowing for easy maintenance and upgrade of systems without the need for powering down.
  • Advanced Packaging: Comes in a compact 48-pin QFN package (RGZ), optimizing board space and ensuring a small footprint.
  • Industrial Temperature Range: Operates over an extended temperature range, making it suitable for industrial applications.

Applications:

The SN65LVCP404RGZT is ideal for a variety of applications, including:

  • Data center and enterprise networking equipment
  • High-speed backplanes and cable extenders
  • Telecommunication infrastructure
  • Storage area networks
  • Server and switch fabric I/O modules

With its robust design and advanced features, the SN65LVCP404RGZT from Texas Instruments is a versatile solution that meets the needs of high-speed data transmission while maintaining signal integrity across various platforms.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9802 $53.9604
5+ $22.1376 $110.6880
7+ $21.4458 $150.1206
10+ $20.7540 $207.5400
13+ $20.0622 $260.8086
17+ $17.9868 $305.7756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,811 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess