EN
  • EN
  • DE

SN65LVCP22DG4

Part No SN65LVCP22DG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 2:2 16SOIC / Crosspoint Switch 1 x 2:2 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 65LVCP
Package Tube
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 65LVCP22
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1256906-SN65LVCP22DG4
Ultra Librarian 3D Model Ultra Librarian SN65LVCP22DG4 CAD Model

Description

The SN65LVCP22DG4 from Texas Instruments is a robust and high-performance dual-channel LVDS (Low Voltage Differential Signaling) repeater designed to manage and extend high-speed data transmission over long PCB traces and cables. This integrated circuit is ideal for applications that require high data rates and minimal signal degradation over distance, such as telecommunications, computing, and professional video equipment.

Key Features

  • Dual LVDS Channels: The device includes two LVDS channels that can operate independently, providing flexibility in handling different data streams simultaneously.
  • High Data Rate: Capable of supporting data rates up to 2.5 Gbps, the SN65LVCP22DG4 is suitable for high-speed data applications, ensuring reliable performance without compromising signal integrity.
  • Signal Conditioning: The repeater includes signal conditioning features such as input equalization and output de-emphasis, which optimize signal quality over extended distances and through various transmission media.
  • Low Power Consumption: Designed with efficiency in mind, the device consumes minimal power, making it an excellent choice for power-sensitive applications.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, from -40°C to 85°C, ensuring reliability and performance under varying environmental conditions.
  • Robust ESD Protection: The SN65LVCP22DG4 is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device against common static electricity damage.

Applications

The versatility of the SN65LVCP22DG4 allows it to be used in a wide array of applications, including but not limited to:

  • High-speed data communication systems
  • Networking equipment and switches
  • Computer servers and storage systems
  • Digital video interfaces and displays
  • Industrial control and automation systems

Package and Quality

The SN65LVCP22DG4 is available in a compact, surface-mount SOIC-8 package, which is conducive to space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this device is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess