EN
  • EN
  • DE

SN65LVCP204RGZT

Part No SN65LVCP204RGZT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 4:4 48VQFN / Crosspoint Switch 1 x 4:4 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 65LVCP
Package Tape & Reel (TR)
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3.14V ~ 3.47V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number 65LVCP204
Other Names 2156-SN65LVCP204RGZT,TEXTISSN65LVCP204RGZT
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256908-SN65LVCP204RGZT
Ultra Librarian 3D Model Ultra Librarian SN65LVCP204RGZT CAD Model

Description

Product Overview

The SN65LVCP204RGZT is a high-performance, dual-channel 1.5 Gbps SATA Redriver and Signal Conditioner designed and manufactured by Texas Instruments. This advanced integrated circuit is specifically engineered to enhance signal quality and extend the reach of high-speed serial data streams. It is housed in a compact 48-VQFN (RGZ) package, making it suitable for space-constrained applications.

Key Features

  • Interface: The device supports a Serial ATA (SATA) interface, which is widely used for connecting host bus adapters to mass storage devices such as hard disk drives, optical drives, and solid-state drives.
  • Data Rate: With a capacity to handle data rates up to 1.5 Gbps, it is well-suited for the first generation of SATA technology, ensuring compatibility and reliable performance.
  • Signal Conditioning: The SN65LVCP204RGZT offers signal conditioning features that include programmable equalization, output swing, and gain to optimize performance over a variety of physical mediums.
  • Low Power Consumption: It is designed for low power operation, which helps in reducing the overall power consumption of the system it is integrated into.
  • Hot Plug Capability: The device supports hot plugging, allowing users to connect and disconnect devices without the need to power down the system.
  • Package: Enclosed in a 48-VQFN (RGZ) package, it offers a compact footprint that is beneficial for space-saving applications.

Applications

The SN65LVCP204RGZT is ideal for a variety of applications that require high-speed data transfer and signal integrity. These include:

  • Data storage systems
  • Enterprise servers
  • Workstations
  • RAID systems
  • Backplane interconnects

Quality and Reliability

As with all Texas Instruments products, the SN65LVCP204RGZT is designed to meet the highest quality and reliability standards. It is built to ensure long-term performance in a wide range of operating conditions and is backed by Texas Instruments' commitment to customer satisfaction.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess