EN
  • EN
  • DE

SN65LV1224BMDBREP

Part No SN65LV1224BMDBREP
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 10-MHz To 66-MHz, 10:1 LVDS SERIALIZER/DESERIALIZER | IC DESERIALIZER 10:1 LVDS 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Deserializer
Data Rate 660Mbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 1
Number of Outputs 10
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number 65LV1224
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1252829-SN65LV1224BMDBREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LV1224BMDBREP CAD Model

Description

Product Overview: SN65LV1224BMDBREP

The SN65LV1224BMDBREP is a high-performance serializer/deserializer (SerDes) component from Texas Instruments designed for space-constrained and data-intensive applications. This robust product is part of the Space Enhanced Plastic (SEP) portfolio, offering radiation-tolerant, plastic-encapsulated integrated circuits suitable for space, avionics, and defense applications where reliability is of paramount importance.

Key Features

  • High-Speed Data Transmission: The device supports high-speed data transmission, making it ideal for applications that require fast data transfer rates.
  • Radiation Tolerance: As part of the SEP product line, it is designed to withstand the harsh conditions of space and defense environments, ensuring reliable performance even under radiation exposure.
  • Low Power Consumption: The SN65LV1224BMDBREP is engineered for low power operation, which is critical for applications where power efficiency is essential.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, ensuring functionality across various extreme conditions.
  • Durable Packaging: The durable packaging of the SN65LV1224BMDBREP ensures that it can withstand physical stresses and environmental factors typical of aerospace and defense deployments.

Applications

The SN65LV1224BMDBREP is suitable for a wide range of applications, including but not limited to:

  • Satellite communications
  • Avionics systems
  • Space exploration missions
  • Defense communication systems
  • High-speed data acquisition systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN65LV1224BMDBREP is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the aerospace and defense industries. With Texas Instruments' reputation for excellence, customers can trust the SN65LV1224BMDBREP for their critical applications.

Summary

In summary, the SN65LV1224BMDBREP from Texas Instruments is a versatile, high-speed SerDes component that provides reliable performance in extreme conditions. Its radiation tolerance, low power consumption, and wide operating temperature range make it an excellent choice for space, avionics, and defense applications that demand the highest levels of durability and dependability.

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9943 $61.9886
4+ $25.4312 $101.7248
7+ $24.6365 $172.4555
9+ $23.8417 $214.5753
11+ $23.0470 $253.5170
15+ $20.6629 $309.9435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess