EN
  • EN
  • DE

SN65LBC179ADRG4

Part No SN65LBC179ADRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50 mV
Data Rate 30Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65LBC179
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1094763-SN65LBC179ADRG4
Ultra Librarian 3D Model Ultra Librarian SN65LBC179ADRG4 CAD Model

Description

Product Overview: SN65LBC179ADRG4 from Texas Instruments

The SN65LBC179ADRG4 is a differential bus transceiver designed by Texas Instruments, a leader in semiconductor solutions. This device is a part of the 65LBC179 series and is specifically engineered to provide robust data transmission in noisy environments. It is a perfect fit for applications requiring high-speed, bidirectional communication interfaces, such as industrial control systems, network equipment, and telecommunications.

Key Features

  • Signal Rate: It supports signaling rates up to 30 Mbps, making it suitable for high-speed data transfer applications.
  • Bus-Pin ESD Protection: The SN65LBC179ADRG4 comes with an impressive electrostatic discharge (ESD) protection on the bus pins, exceeding 12 kV, which safeguards the device against unexpected voltage spikes.
  • Low Power Consumption: It operates with a very low supply current, typically 1 mA, enhancing its efficiency in power-sensitive designs.
  • Differential Design: The differential line driver and receiver pairs are designed to operate using a 5 V power supply, ensuring compatibility with a wide range of systems and devices.
  • Thermal Shutdown Protection: The device features an integrated thermal shutdown protection mechanism to prevent damage from overheating.
  • Wide Operating Temperature Range: It can reliably function across an extended temperature range from -40°C to 85°C, making it suitable for industrial applications.

Package and Quality

The SN65LBC179ADRG4 is available in a SOIC-8 (D) package, which is compact and suitable for space-constrained applications. It is also RoHS compliant and follows the industry standards for lead-free manufacturing.

Applications

Due to its high-speed data handling and robust protection features, the SN65LBC179ADRG4 is ideal for a variety of applications, including but not limited to:

  • Industrial field bus networks such as PROFIBUS and RS-485/RS-422 systems
  • Telecommunication infrastructure
  • Network equipment and interfaces
  • Data acquisition systems
  • Point of sale equipment

In summary, the SN65LBC179ADRG4 from Texas Instruments is a high-performance, reliable solution for systems that require robust data communication in challenging environments. Its combination of speed, power efficiency, and protective features make it an excellent choice for designers looking to enhance their data transmission capabilities.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3121 $50.8662
47+ $2.1658 $101.7926
72+ $2.0926 $150.6672
103+ $1.9463 $200.4689
134+ $1.8731 $250.9954
167+ $1.8000 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,390 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess