EN
  • EN
  • DE

SN65LBC176QDRG4

Part No SN65LBC176QDRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DIFFERENTIAL BUS TRANSCEIVERS | IC DIFF BUS TRANSCEIVER 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SN65LBC176
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1252800-SN65LBC176QDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LBC176QDRG4 CAD Model

Description

Product Overview: SN65LBC176QDRG4

The SN65LBC176QDRG4 is a robust differential bus transceiver designed by Texas Instruments (TI) to facilitate high-speed, bidirectional communication on balanced transmission lines. This device is part of TI's industry-leading SN65 series, which is engineered to operate with the signaling rates necessary for a variety of network protocols and digital communication systems.

Key Features

  • Bus-Pin ESD Protection: The SN65LBC176QDRG4 offers an impressive 12 kV of ESD protection on the bus pins, ensuring resilience against electrostatic discharges and enhancing the reliability of the product in harsh environments.
  • High-Speed Operation: With signaling rates up to 40 Mbps, this transceiver is capable of supporting fast data transfer, making it suitable for high-speed applications.
  • Differential Signaling: Differential signaling allows for reduced electromagnetic interference (EMI) and improved signal integrity, which is critical for maintaining performance over longer cable runs.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents damage from overheating, further ensuring the longevity and stable operation of the device.
  • Low Power Consumption: The device is designed for low-power operation, which is essential for energy-sensitive applications.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 85°C, the SN65LBC176QDRG4 is suitable for industrial environments.

Applications

The SN65LBC176QDRG4 is versatile and can be used in various applications, including:

  • Industrial control and automation
  • Automotive networks
  • Telecommunication systems
  • Networking equipment
  • Building management systems

Package and Quality

Encased in a compact SOIC-8 package, the SN65LBC176QDRG4 integrates seamlessly into space-constrained designs. TI's commitment to quality ensures that this product meets the stringent requirements for industrial-grade components, with rigorous testing protocols to guarantee performance and durability.

Overall, the SN65LBC176QDRG4 from Texas Instruments is a high-performance solution for reliable data transmission in demanding applications. Its combination of speed, robust protection features, and low power consumption make it an ideal choice for designers looking to enhance their communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0094 $52.1222
31+ $3.2898 $101.9838
48+ $3.1870 $152.9760
65+ $3.0842 $200.4730
84+ $2.9814 $250.4376
113+ $2.6730 $302.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,167 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess