The SN65LBC175DWG4 is a robust, quadruple differential line receiver designed by Texas Instruments, tailored to meet the stringent requirements of balanced data transmission. This device falls under the category of interface ICs, specifically within the family of differential receivers.
Key Features
- Interface Type: Differential Line Receiver
- Number of Receivers: 4
- Supply Voltage Range: 4.75V to 5.25V
- Signaling Rate: Capable of achieving high-speed data transmission
- Integrated Features: Thermal shutdown protection, power-up 3-state, and open-circuit fail-safe
- Package: SOIC-16, providing a compact footprint for space-constrained applications
Performance and Applications
The SN65LBC175DWG4 is engineered to support signaling rates that are characteristic of modern high-speed data buses. Its design ensures minimal signal distortion and preserves signal integrity over extended distances, making it an ideal choice for industrial and commercial communication systems.
With its built-in fail-safe feature that ensures a logic high output when inputs are open, the device is particularly well-suited for applications where communication lines may be subject to disconnection. Additionally, the thermal shutdown protection safeguards the device from potential damage due to overheating.
Common applications for the SN65LBC175DWG4 include:
- Telecommunications Infrastructure
- Networking Equipment
- Industrial Control Systems
- Data Acquisition Systems
Reliability and Quality
Texas Instruments is renowned for its commitment to quality and reliability. The SN65LBC175DWG4 is no exception, as it is manufactured to the highest industry standards, ensuring reliable performance in a wide range of operating conditions.
Ordering and Packaging
The SN65LBC175DWG4 is available in a tape and reel packaging option, facilitating easy integration into automated manufacturing processes. For ordering information, reference Texas Instruments' product directory or contact an authorized distributor.