Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 40 mV
Data Rate 50Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 65LBC173
Other Names 296-45513-6,-V62/13623-02XE,-V62/13623-02XER,296-45513-1,296-45513-2,-296-45513-1,SN65LBC173AMDREP
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261412-SN65LBC173AMDREP
Ultra Librarian 3D Model Ultra Librarian SN65LBC173AMDREP CAD Model

Description

The SN65LBC173AMDREP is a robust differential quadruple bus transceiver designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the SN65LBC series, which is known for its reliability and performance in demanding applications. The SN65LBC173AMDREP is particularly suitable for bidirectional communication on multipoint bus transmission lines.

Key Features

  • Enhanced Product (EP): This device is part of TI's Enhanced Product lineup, meaning it is designed to perform in harsh environments and is suitable for use in military and aerospace applications, as it meets or exceeds the specifications of the standard commercial device.
  • Differential Bus Transceiver: The SN65LBC173AMDREP operates as a differential line driver and receiver for balanced or differential signaling, which reduces susceptibility to electromagnetic interference and allows for higher data rates over longer distances.
  • High-Speed Operation: It is capable of high-speed data transfer, making it an excellent choice for applications that require fast and reliable communication.
  • Low Power Consumption: The device is designed to consume minimal power, thereby reducing the overall power expenditure of the system it is integrated into.
  • Fail-Safe Receiver: The receiver ensures a fail-safe condition for the bus lines, which is critical for maintaining data integrity during open-circuit, short-circuit, or idle-bus conditions.
  • Robust ESD Protection: It features electrostatic discharge (ESD) protection on the bus pins, safeguarding the device from static electricity and other transient voltage events.

Applications

The SN65LBC173AMDREP is designed for multipoint bus transmission lines and is particularly well-suited for applications such as:

  • Telecommunications interfaces
  • Networking equipment
  • Industrial control systems
  • Data acquisition systems
  • Aerospace and military communication systems

Quality and Reliability

Texas Instruments ensures that the SN65LBC173AMDREP meets stringent quality standards, providing customers with a reliable and durable product. The device is available in a compact SOIC package, making it easy to integrate into a variety of circuit designs.

You May Also Be Interested in

NXP / Nexperia
TEF3100HN
Need more? Email Us
ECAD model for TEF3100HN/V205K
Texas Instruments
HIGH-SPEED DIFFERENTIAL LINE RECEIVERS
Lowest to $5.8430
ECAD model for SN75LVDS390PWG4
NXP / Nexperia
IC LIN INTERFACE W/WAKE 8SOIC
Lowest to $2.7300
ECAD model for MC33662JEF
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Need more? Email Us
ECAD model for ISL32433EIUZ-T7A
Renesas Electronics America
±15kV ESD Protected, 1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS-485/422 ESD 8-SOIC
Lowest to $1.3721
ECAD model for ISL81487EIB
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Need more? Email Us
ECAD model for LTC2852MPMS
Texas Instruments
OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 20TVSOP
Lowest to $1.3954
ECAD model for SN74LVCR2245ADGVR
ON Semiconductor
5V ECL Coaxial Cable Driver
Need more? Email Us
ECAD model for MC10EL89DG
Texas Instruments
5-V ECL Differential Receiver
Lowest to $4.2735
ECAD model for SN65EL16D

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9986 $62.9958
6+ $17.2296 $103.3776
9+ $16.6912 $150.2208
13+ $16.1528 $209.9864
17+ $15.6144 $265.4448
22+ $13.9991 $307.9802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,406 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention