Product Overview: SN65HVD266D from Texas Instruments
The SN65HVD266D is a robust differential transceiver from Texas Instruments, designed to operate with the Controller Area Network (CAN) protocol as specified in the ISO 11898-2 standard. This device is specifically engineered to withstand the harsh conditions of the industrial and automotive sectors, providing reliable communication in environments subject to high electrical noise and substantial temperature variations.
Key Features
- Compatibility: Fully compatible with the requirements of the ISO 11898-2 standard for use in CAN systems.
- Bus-Pin Protection: Offers protection against transients in the automotive environment with bus-pin ESD protection exceeding 16 kV HBM (Human Body Model).
- High-Speed Data Rates: Capable of transmitting and receiving at data rates up to 1 Mbps.
- Differential Output: The device provides differential transmit capability to the bus and differential receive capability to the CAN controller.
- Thermal Shutdown: Integrated thermal shutdown protection ensures the device remains operational and protected even under fault conditions.
- Standby Mode: A low current standby mode is available, supporting remote wake-up capability via the bus.
Applications
The SN65HVD266D is ideal for a variety of applications that require robust communication and fault tolerance, including:
- Industrial automation and control systems
- Automotive networks
- Building automation
- Medical equipment networks
Package and Quality
Encased in an 8-pin SOIC package, the SN65HVD266D is designed for space-efficient PCB layout and is also available in a DIP package for easy prototyping and testing. The device is characterized for operation from -40°C to 125°C, making it suitable for extreme operating conditions. As with all Texas Instruments products, it is manufactured to the highest quality standards, ensuring reliability and performance in the field.
For detailed specifications, application circuits, and additional information, engineers and designers are encouraged to consult the datasheet and support documentation available on the Texas Instruments website.