The SN65HVD256D from Texas Instruments is a robust, high-performance Controller Area Network (CAN) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed for automotive and industrial applications, this device is compliant with the ISO 11898 standard, ensuring reliable communication in challenging environments.
Key Features
- High-Speed CAN Interface: With a signaling rate of up to 1 Mbps, the SN65HVD256D is capable of high-speed data transmission suitable for real-time applications.
- Low Power Mode: The device includes a low-power standby mode that significantly reduces current consumption when the network is idle, contributing to energy-efficient designs.
- Protection Features: Equipped with protection against bus fault conditions, including positive and negative transient voltage events, ensuring resilience and long-term reliability.
- Thermal Shutdown: An integrated thermal shutdown feature protects the device from damage due to excessive temperature.
- Differential Receiver: The transceiver's differential receiver provides high immunity to electromagnetic interference (EMI), which is critical in noisy industrial environments.
Applications
The SN65HVD256D is well-suited for a wide range of applications where reliable CAN communication is essential. These include:
- Automotive networks
- Industrial automation systems
- Building automation
- Medical equipment
- Heavy machinery control
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
3.3V to 5V
Operating Temperature Range
-40°C to +125°C
Package Type
8-SOIC
Signaling Rate
Up to 1 Mbps
For engineers and designers requiring a reliable solution for CAN communication, the SN65HVD256D offers a mix of performance, protection, and low-power operation, making it an excellent choice for a variety of demanding applications.