EN
  • EN
  • DE

SN65HVD251QDRQ1

Part No SN65HVD251QDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100 mV
Data Rate 1Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65HVD251
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-24565-1-ND,296-24565-2,296-24565-1,TEXTISSN65HVD251QDRQ1,2156-SN65HVD251QDRQ1,SN65HVD251QDRQ1-ND,296-24565-6,-SN65HVD251QDRQ1-NDR
Standard Package 2,500
Win Source Part Number 972332-SN65HVD251QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN65HVD251QDRQ1 CAD Model

Description

Product Overview: SN65HVD251QDRQ1 from Texas Instruments

The SN65HVD251QDRQ1, manufactured by Texas Instruments, is a robust CAN (Controller Area Network) transceiver that facilitates communication in automotive and industrial applications. Designed to operate in harsh environments, this device supports the ISO 11898 standard physical layer requirements.

Key Features

  • Compatibility: Fully compatible with the ISO 11898 standard, the SN65HVD251QDRQ1 is designed for use in high-speed CAN systems up to 1 Mbps.
  • Protection: The device features cross-wire, over-voltage, and loss of ground protection from –27V to 40V, ensuring reliability and robustness in challenging conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from damage due to excessive power dissipation.
  • Low Current Standby Mode: A standby mode is available to conserve power when the CAN controller is inactive, with a typical current draw of only 370 µA.
  • Bus-Pin Fault Protection: The SN65HVD251QDRQ1 can withstand voltages up to ±16V on the bus pins, providing additional safety against faults.

Applications

The transceiver is well-suited for a range of applications, particularly in the automotive sector where reliable data communication is critical. It is ideal for:

  • On-board diagnostics
  • Automotive networking
  • Body control modules
  • Industrial automation systems

Quality and Reliability

As a Q1 automotive-qualified product, the SN65HVD251QDRQ1 meets stringent quality standards, ensuring performance and reliability in automotive environments. The device is also characterized for operation from –40°C to 125°C, accommodating a wide temperature range for various applications.

Package and Availability

The transceiver comes in a compact 8-pin SOIC package, providing a space-saving solution for PCB designs. The part number SN65HVD251QDRQ1 reflects the tape and reel packaging option, which is suitable for automated assembly processes.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments product page.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6814 $50.4420
75+ $1.3796 $103.4700
115+ $1.3365 $153.6975
155+ $1.2934 $200.4770
200+ $1.2503 $250.0600
270+ $1.1210 $302.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,214 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess