EN
  • EN
  • DE

MT53D768M16D1Z2BMWC1

Part No MT53D768M16D1Z2BMWC1
Manufacturer Micron Technology Inc.
Catalog DRAM
Description LPDDR4 12G DIE 768MX16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447115-MT53D768M16D1Z2BMWC1
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian MT53D768M16D1Z2BMWC1 CAD Model

Description

The MT53D768M16D1Z2BMWC1 is a premium Low Power Double Data Rate 4 (LPDDR4) DRAM module designed by Micron. It features an advanced LPDDR4 12G DIE 768MX16 configuration, offering an innovative approach to high-density memory design. This product is explicitly engineered for applications demanding high memory capacity and speed, with a focus on energy efficiency. The 768Mx16 configuration signifies 768 megabits per 16 data lines, integrated into a die that addresses the increasing need for larger, faster memory in compact devices. This module stands out for its capability to provide a massive amount of data storage and transfer space while maintaining low power consumption, making it particularly suitable for portable electronic devices like advanced smartphones, tablets, and high-end computing devices where space and power are at a premium. Micron's expertise in creating cutting-edge memory solutions is evident in this product, ensuring reliability, performance, and the ability to meet the technological demands of tomorrow.

You May Also Be Interested in

Hynix Semiconductor
GDDR6 256Mx32 10GHz (8Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-533 128Mx32
Need more? Email Us
AP Memory
LPDDR2 256Mx16 1066MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 32Mx32 (1Gb) 134-BGA
Need more? Email Us
Micron Technology Inc.
GDDR6 512Mx32 (16Mb)
Lowest to $134.3284
Hynix Semiconductor
GDDR6 256Mx32 9GHz (8Gb)
Need more? Email Us
Hynix Semiconductor
GDDR5 3.5GHz 256Mx32 (8Gb)
Lowest to $16.3213
ISSI, Integrated Silicon Solution Inc
GDDR 8Mx16 200MHz TSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 128Mx32 (4Gb) A1 134-TFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess