EN
  • EN
  • DE

SN65HVD22D

Part No SN65HVD22D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-SOIC
Manufacturer Texas Instruments
Package Tube
Family Name 65HVD22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number -SN65HVD22DG4-NDR, 296-14186-5-NDR, -296-14186-5, -SN65HVD22DG4, 296-14186-5, SN65HVD22DG4-ND, -296-14186-5-ND, SN65HVD22DG4, -296-14186-5-NDR, -SN65HVD22D-NDR
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849086-SN65HVD22D
Ultra Librarian 3D Model Ultra Librarian SN65HVD22D CAD Model

Description

Overview of the SN65HVD22D

The SN65HVD22D is a robust differential transceiver from Texas Instruments designed for RS-485 communication networks. This integrated circuit is engineered to operate in environments that demand high-speed data transmission and exceptional noise immunity. The device facilitates bidirectional data communication on multipoint bus transmission lines, making it an ideal choice for industrial applications, such as factory automation, building automation, and process control systems.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD22D offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring reliability and longevity even in electrically harsh environments.
  • Wide Supply Range: It operates over a wide supply voltage range of 3.3V to 5V, providing design flexibility and compatibility with a variety of systems.
  • High-Speed Operation: Capable of operating at speeds up to 200 kbps, the device is suitable for applications requiring fast data transfer rates.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage from overheating, enhancing the device's operational safety.
  • Low Power Consumption: With its low power consumption, the SN65HVD22D is an energy-efficient solution for power-sensitive designs.
  • Failsafe Receiver: The failsafe receiver ensures a logic-high output when the bus is open, shorted, or idle, providing additional reliability in the event of a fault condition.

Applications

The SN65HVD22D is designed for multipoint data transmission standard RS-485 applications and is suitable for networked devices in industrial settings. Its robust design allows it to perform reliably in systems that require long cable runs and in environments with high levels of electrical noise.

Quality and Reliability

As with all Texas Instruments products, the SN65HVD22D is manufactured to high standards of quality and reliability. It is available in an 8-pin SOIC package, making it easy to integrate into a wide range of electronic assemblies. For designers and engineers looking for a dependable RS-485 transceiver, the SN65HVD22D represents a solution that balances performance, power efficiency, and durability.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9524 $54.4764
25+ $4.0636 $101.5900
39+ $3.9366 $153.5274
53+ $3.8096 $201.9088
68+ $3.6826 $250.4168
91+ $3.3016 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess