EN
  • EN
  • DE

SN65HVD1477DGK

Part No SN65HVD1477DGK
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8VSSOP / 1/1 Transceiver Full RS422, RS485 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70 mV
Data Rate 50Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 65HVD1477
Other Names 2156-SN65HVD1477DGK,TEXTISSN65HVD1477DGK
Standard Package 80
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261289-SN65HVD1477DGK
Ultra Librarian 3D Model Ultra Librarian SN65HVD1477DGK CAD Model

Description

Product Overview: SN65HVD1477DGK from Texas Instruments

The SN65HVD1477DGK is a robust differential transceiver from Texas Instruments, designed to operate using the RS-485 and RS-422 communication standards. This device is engineered for balanced data transmission and offers a convenient solution for long-distance and high-speed data communication in industrial, networking, and automation systems.

Key Features:

  • Bus-Pin Protection: The SN65HVD1477DGK comes with robust bus-pin ESD protection, offering ±16 kV Human Body Model (HBM) which ensures resilience against electrostatic discharges, enhancing the reliability and longevity of the device in harsh industrial environments.
  • High-Speed Operation: With a signaling rate up to 50 Mbps, this transceiver is suitable for applications that require fast data transfer, such as real-time control systems.
  • Differential Output: The device's differential output exceeds the requirements of the RS-485 and RS-422 standards, ensuring strong signal integrity over long cable runs.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage to the device in the event of excessive power dissipation.
  • Wide Temperature Range: The SN65HVD1477DGK operates effectively across a wide temperature range from -40°C to 125°C, making it suitable for industrial applications subjected to extreme operating conditions.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high output when the bus is open, shorted, or idle, providing additional safety and reliability in communication.
  • Low Power Consumption: With a 5 V supply voltage, the device offers a low-current standby mode, making it energy-efficient for power-sensitive applications.

Package and Quality:

The SN65HVD1477DGK is housed in an 8-pin VSSOP (DGK) package, which is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to high-quality manufacturing standards, and this product is no exception. It is designed to meet or exceed the stringent requirements of industrial applications, ensuring both performance and reliability.

Whether you're designing a network interface, a bus system for industrial automation, or any other system requiring differential data transmission, the SN65HVD1477DGK from Texas Instruments is an excellent choice for your design.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3816 $51.0528
20+ $5.2362 $104.7240
30+ $5.0726 $152.1780
41+ $4.9090 $201.2690
53+ $4.7453 $251.5009
71+ $4.2544 $302.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,257 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess