EN
  • EN
  • DE

SN65ELT21DR

Part No SN65ELT21DR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TTL-DIFF PECL 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1098761-SN65ELT21DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65ELT21DR CAD Model

Description

The SN65ELT21DR is a high-performance differential line driver designed by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to deliver precise electrical signaling with high-speed data transmission capabilities. The SN65ELT21DR is part of the ELT21 family, which is known for its robust performance in demanding applications.

Key Features

  • High-Speed Performance: The SN65ELT21DR is capable of operating at significant speeds, making it suitable for applications that require fast data transfer, such as telecommunications, networking, and high-speed data acquisition systems.
  • Differential Signaling: This line driver utilizes differential signaling to reduce electromagnetic interference (EMI) and crosstalk, thus ensuring signal integrity over long cable runs and in noisy environments.
  • Low Power Consumption: Designed with power efficiency in mind, the SN65ELT21DR consumes minimal power, which makes it an ideal choice for power-sensitive applications.
  • Wide Operating Temperature Range: The device can operate over an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Industry Standard Footprint: Its packaging is compatible with industry-standard footprints, allowing for easy integration into existing designs without the need for significant PCB alterations.

Applications

The versatility of the SN65ELT21DR makes it an excellent choice for a variety of applications, including:

  • High-speed data communication
  • Networking equipment
  • Telecommunication interfaces
  • Video transmission systems
  • Industrial control and automation

Technical Specifications

The SN65ELT21DR is available in an 8-pin SOIC package and features the following technical specifications:

  • Supply Voltage: 3.3V to 5V
  • Signaling Rate: Capable of handling megabits per second (Mbps) to gigabits per second (Gbps) data rates
  • Operating Temperature Range: Specified over the full industrial temperature range
  • Compliance: Meets or exceeds the requirements of ANSI TIA/EIA-644-A-2001

For engineers and designers looking for a reliable differential line driver capable of maintaining signal integrity across various applications, the SN65ELT21DR from Texas Instruments stands out as an exceptional choice.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4789 $53.7468
28+ $3.6750 $102.9000
43+ $3.5601 $153.0843
59+ $3.4453 $203.2727
76+ $3.3304 $253.1104
101+ $2.9859 $301.5759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess