EN
  • EN
  • DE

SN65C3221EPWR

Part No SN65C3221EPWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DVR/RCVR 1CH 16-TSSOP / Single Transmitter/Receiver RS-232 16-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 082119-SN65C3221EPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Wireless
Family Name SN65C3221E
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65C3221EPWR CAD Model

Description

The SN65C3221EPWR is a prominent product from Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Type: 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
  • Voltage Range: 3.0V to 5.5V
  • Transceiver: 1 Driver and 1 Receiver
  • Data Rate: 1Mbps
  • Package: TSSOP-16
  • Temperature Range: -40°C to 85°C
  • ESD Protection: Exceeds 15 kV using the Human-Body Model (HBM) and 8 kV using the Charged-Device Model (CDM)
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8557 $51.4026
43+ $2.3431 $100.7533
67+ $2.2699 $152.0833
92+ $2.1967 $202.0964
118+ $2.1235 $250.5730
158+ $1.9038 $300.8004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess