EN
  • EN
  • DE

SN65C1406DRG4

Part No SN65C1406DRG4
Manufacturer Texas Instruments
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description Triple Transmitter/Receiver RS-232 16-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package D
Data Rate 120 kbps
Lead Free Contains Lead
Logic Function Receiver
Maximum Operating Temperature 85 °C
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 2 mA
Number of Drivers 3
Number of Pins 16
Number of Receivers 3
Number of Transceivers 1
Number of Transmitters 3
Operating Supply Voltage 5 V
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Weight 141.690917 mg
Win Source Part Number 1094747-SN65C1406DRG4
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN65C1406DRG4 CAD Model

Description

Product Overview: SN65C1406DRG4 by Texas Instruments

The SN65C1406DRG4 is a robust integrated circuit manufactured by Texas Instruments, designed to facilitate reliable communication in digital systems. This high-performance device is part of TI's extensive line of dual transceiver products, which are crafted to provide efficient interfacing in serial communication protocols.

Key Features

  • Interface: The SN65C1406DRG4 features a dual-line transceiver that complies with the RS-232 standard, ensuring compatibility with many serial communication interfaces.
  • Supply Voltage Range: It operates over a wide supply voltage range, which makes it suitable for a variety of applications that require different power levels.
  • Driver Output Capability: The device can drive heavy loads, making it versatile for applications that require high output power.
  • Electrostatic Discharge (ESD) Protection: This transceiver is equipped with ESD protection circuitry, safeguarding the device from static electricity and enhancing its durability.

Applications

The SN65C1406DRG4 is designed to be used in a range of applications that require reliable serial data communication. It is commonly found in:

  • Telecommunications equipment
  • Networking equipment, such as routers and switches
  • Industrial control systems
  • Data acquisition systems
  • Point-of-sale terminals

Package and Quality

The SN65C1406DRG4 is available in a compact SOIC-16 package, which is designed for space-efficient PCB layout. Texas Instruments ensures that the product meets high-quality standards, with rigorous testing and quality control procedures in place. The device is also RoHS compliant, adhering to environmental regulations by avoiding the use of hazardous substances.

With its reliable performance, wide range of applications, and commitment to quality, the SN65C1406DRG4 from Texas Instruments stands out as a superior choice for designers and engineers seeking a dependable RS-232 dual transceiver solution.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV RS422/RS485 32BGA / RS422, RS485 Digital Isolator 2500Vrms 2 Channel 20Mbps 30kV/µs CMTI 32-BBGA Module
Lowest to $61.2858
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS232 16-SSOP
Lowest to $3.1289
Texas Instruments
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC -40 to 85
Lowest to $1.1276
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 16DIP / 2/2 Transceiver Full RS232 16-PDIP
Need more? Email Us
Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $4.0383
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC / 5/3 Transceiver Full RS232 28-SOIC
Lowest to $4.6780
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess