The SN65C1167EPW is a robust, high-performance differential line driver and receiver pair from Texas Instruments, designed specifically for balanced transmission lines. This integrated circuit is part of the industry-renowned SN65 series, known for its reliability and efficiency in data communication applications.
Key Features
- Interface Type: Differential, ensuring reduced electromagnetic interference (EMI) and improved signal integrity over long cable runs.
- Supply Voltage Range: 4.5V to 5.5V, providing compatibility with standard 5V systems.
- Signaling Rates: Capable of handling up to several megabits per second, making it suitable for high-speed data transmission.
- Power Consumption: Low-power operation to minimize thermal footprint and energy usage.
- Temperature Range: Designed to operate reliably over an extended industrial temperature range.
- Protection Features: Includes over-temperature and short-circuit protection for enhanced durability and reliability.
- Package Type: Offered in a 14-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications.
Applications
The SN65C1167EPW is ideal for various applications where reliable data transmission is critical. It is commonly used in:
- Telecommunications equipment
- Industrial control systems
- Networking equipment
- Professional audio equipment
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN65C1167EPW is no exception, with its design and manufacturing processes subjected to rigorous testing and quality control measures. Customers can trust in the reliability and longevity of this product for their critical communication needs.
Ordering Information
The SN65C1167EPW is available for ordering through Texas Instruments' official distributors. For detailed product specifications, application notes, and ordering information, customers are encouraged to visit the official Texas Instruments website or contact their sales representatives.