EN
  • EN
  • DE

SN6501EVM

Part No SN6501EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Main Purpose DC/DC Isolated Power Supply
Outputs and Type 1, Isolated
Voltage - Output 5V
Voltage - Input 3.3V, 5V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part SN6501
Base Product Number SN6501
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284153-SN6501EVM
Ultra Librarian 3D Model Ultra Librarian SN6501EVM CAD Model

Description

The SN6501EVM is a high-performance evaluation module designed by Texas Instruments to showcase the capabilities of the SN6501 transformer driver for isolated power supplies. This compact and versatile module is an excellent tool for engineers and designers to explore and test the functionalities of the SN6501 driver in various applications requiring isolation.

Key Features

  • Efficient Power Transfer: The SN6501EVM is engineered to provide efficient power transfer, thanks to the SN6501 transformer driver which operates at a high switching frequency, thereby enabling the use of small-sized transformers.
  • Isolation Capability: With the ability to support isolation voltages, the EVM is well-suited for applications that require electrical isolation between input and output for safety, noise reduction, or ground loop elimination.
  • Flexible Power Supply: The module can be powered by a wide range of input voltages, making it adaptable to various power supply scenarios.
  • Compact Design: The SN6501EVM's small footprint allows for easy integration into existing systems without requiring significant space.

Applications

The SN6501EVM is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical equipment
  • Telecom infrastructure
  • Isolated sensor interfaces
  • Test and measurement equipment

Technical Specifications

The evaluation module is built around the SN6501 transformer driver, which is known for its push-pull topology and ability to drive low-profile, center-tapped transformers. The SN6501EVM operates over a wide temperature range and includes onboard regulation, providing a stable and reliable power output.

Getting Started

The SN6501EVM comes with comprehensive documentation, including a user guide and schematic diagrams to assist users in getting started quickly. Texas Instruments also provides additional resources such as application notes, white papers, and design tools to support the development process and help users maximize the potential of the SN6501EVM.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess