EN
  • EN
  • DE

SN64BCT126AD

Part No SN64BCT126AD
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SOIC / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 64BCT
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 64BCT126
Other Names 296-33549-5,SN64BCT126AD,2156-SN64BCT126AD,SN64BCT126ADE4,TEXTISSN64BCT126AD,SN64BCT126ADG4,SN64BCT126ADG4,SN64BCT126ADE4
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260193-SN64BCT126AD
Ultra Librarian 3D Model Ultra Librarian SN64BCT126AD CAD Model

Description

Product Overview: SN64BCT126AD from Texas Instruments

The SN64BCT126AD is a high-performance quadruple bus buffer gate designed and manufactured by Texas Instruments, a leading company in the semiconductor industry. This integrated circuit is part of the BCT family of products and is specifically engineered to address the needs of high-speed signal buffering in bus-oriented systems. The SN64BCT126AD features four independent buffer gates with 3-state outputs, which make it an ideal component for bus interfacing in computers, servers, and networking equipment where bidirectional data flow control is required.

With its advanced design, the SN64BCT126AD offers a wide range of features that enhance its functionality and reliability. The device operates over a broad voltage range, typically from 4.5V to 5.5V, making it compatible with TTL-level logic while maintaining low power consumption. This ensures that it can be integrated into various systems without the need for additional voltage regulation components, simplifying the design process and reducing overall system costs.

The SN64BCT126AD is characterized by its fast propagation delay times and high current drive capability. These attributes contribute to its ability to maintain signal integrity and reduce latency in high-speed data transmission applications. The 3-state outputs provide the flexibility to connect multiple devices to a common bus without the risk of bus contention, as the output can be effectively disconnected from the bus by placing it in a high-impedance state.

Encased in a 14-pin SOP (Small Outline Package), the SN64BCT126AD is designed for surface-mount technology, offering a compact footprint that is well-suited for space-constrained applications. The device also meets or exceeds the specifications of the JEDEC standard, ensuring compatibility with other JEDEC-compliant components and facilitating easier integration into existing designs.

In summary, the SN64BCT126AD from Texas Instruments is a robust and versatile bus buffer gate that provides high-speed, low-power operation with the added benefit of 3-state output control. It is an excellent choice for designers looking to enhance bus performance and reliability in a wide range of digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9006 $54.0360
140+ $0.7390 $103.4600
210+ $0.7159 $150.3390
290+ $0.6928 $200.9120
375+ $0.6697 $251.1375
500+ $0.6004 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess