The SN64BCT125AN is a high-performance, quadruple bus buffer gate designed by Texas Instruments, featuring 3-state outputs that are capable of driving heavily loaded buses with the utmost efficiency. This integrated circuit is part of the BCT family of products, which are known for their robustness and compatibility with TTL-level inputs. This makes the SN64BCT125AN an excellent choice for interfacing with memory, microprocessors, and other digital systems where signal integrity is crucial.
Key Features
- Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs
- Output Capability: Can drive up to 48mA, providing excellent drive capabilities for bus-oriented systems.
- Operating Voltage Range: 4.5V to 5.5V, making it compatible with typical 5V digital systems.
- Input Compatibility: TTL-level inputs allow for seamless integration with a wide range of digital components.
- Package: Housed in a 14-pin DIP (Dual In-line Package), the SN64BCT125AN is suitable for through-hole mounting, facilitating easy integration into a variety of circuit boards.
- Temperature Range: Operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
Applications
The versatility of the SN64BCT125AN makes it ideal for a number of applications, including:
- Bus drivers in computing systems and data communication equipment.
- Buffering and isolation for address and data buses.
- Signal buffering for driving heavy loads.
- Interface translation in multi-voltage systems.
Quality and Reliability
Texas Instruments is committed to delivering high-quality products, and the SN64BCT125AN is no exception. It is manufactured to the highest standards and has undergone rigorous testing to ensure its performance and reliability in a wide range of applications and conditions.
Ordering Information
To order the SN64BCT125AN or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure that you are getting the genuine product by purchasing directly from Texas Instruments or through their recognized distribution channels.