EN
  • EN
  • DE

SN55HVD75DRBREP

Part No SN55HVD75DRBREP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SON / 1/1 Transceiver Half RS422, RS485 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 80 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number 55HVD75
Other Names 296-43094-2,296-43094-2,SN55HVD75DRBREP,-V62/15608-01XE,296-43094-1,296-SN55HVD75DRBREPDKR,296-SN55HVD75DRBREPCT,296-SN55HVD75DRBREPTR,296-43094-6,-V62/15608-01XER,296-43094-1,296-43094-6
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261385-SN55HVD75DRBREP
Ultra Librarian 3D Model Ultra Librarian SN55HVD75DRBREP CAD Model

Description

The SN55HVD75DRBREP from Texas Instruments is a robust, high-performance transceiver module designed for RS-485 and RS-422 communications. This device is part of TI's industry-leading interface solutions that are engineered to meet the stringent requirements of mission-critical applications in industrial, automotive, and telecommunications sectors.

Key Features

  • Enhanced Product (EP): The SN55HVD75DRBREP is an Enhanced Product, meaning it is specifically designed to perform reliably in harsh environments. It is characterized for operation from -55°C to 125°C, which makes it suitable for extreme temperature conditions.
  • Bus-Pin ESD Protection: It offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring the device's longevity and reliability in the presence of electrical disturbances.
  • High-Speed Operation: With a signaling rate up to 20 Mbps, this transceiver can handle high-speed data transmission, making it ideal for applications that require fast communication protocols.
  • Differential Output: The module provides differential output exceeding the requirements of RS-485 and RS-422, allowing for robust data transmission over long distances or in electrically noisy environments.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection feature prevents damage to the device from overheating, enhancing its operational safety.
  • Low Power Consumption: Designed with power efficiency in mind, the SN55HVD75DRBREP operates with a low supply current, minimizing power consumption without compromising performance.

Applications

The transceiver's rugged design and high-speed capabilities make it an ideal choice for a wide range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Stations
  • Telecommunication Infrastructure
  • Automotive Electronics

Quality and Reliability

As with all Texas Instruments products, the SN55HVD75DRBREP transceiver is manufactured to the highest quality standards. Its reliability is assured through rigorous testing and quality control processes, ensuring that each device meets TI's stringent specifications for performance and durability.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2667 $50.5334
5+ $20.7317 $103.6585
8+ $20.0838 $160.6704
11+ $19.4359 $213.7949
14+ $18.7881 $263.0334
18+ $16.8445 $303.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess