EN
  • EN
  • DE

SN54S32J

Part No SN54S32J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54S32 QUADRUPLE 2-INPUT POSITIVE / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54S32
Standard Package 30 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669850-SN54S32J
Ultra Librarian 3D Model Ultra Librarian SN54S32J CAD Model

Description

Product Overview: SN54S32J by Texas Instruments

The SN54S32J is a quintessential component from the reputable semiconductor manufacturer Texas Instruments, designed for various digital logic applications. This integrated circuit is a part of the 5400 series of the TTL (Transistor-Transistor Logic) family, which is known for its high-speed performance. The SN54S32J specifically functions as a Quad 2-Input OR Gate, which is fundamental in the construction of logical operations within digital circuits.

Key Features

  • Logic Type: The device comprises four independent 2-input OR gates, providing a convenient means to implement disjunctive operations in a single IC package.
  • Package: Encased in a robust ceramic J package, the SN54S32J ensures durability and reliable performance in a variety of environmental conditions.
  • Operating Temperature Range: This component is characterized to operate over the military temperature range, which spans from -55°C to 125°C, making it suitable for high-reliability applications.
  • Supply Voltage: It is designed to work with a typical 5V power supply, which is standard for TTL devices, ensuring compatibility with a wide range of existing systems and power sources.
  • Logic Family: As a member of the TTL logic family, it provides faster switching times and a better noise margin compared to its CMOS counterparts.

Applications

The SN54S32J is versatile and can be used in various digital systems, including:

  • Computers and computer peripherals
  • Control systems
  • Communication equipment
  • Instrumentation
  • Complex logic circuit implementations

Its robust design and reliable logic gate functions make it an excellent choice for mission-critical applications that require high-speed logic operations and durability in harsh conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN54S32J is no exception. Each IC undergoes rigorous testing to ensure it meets the high standards expected from military and industrial-grade components. With Texas Instruments' legacy of excellence, users can trust the SN54S32J for their critical and demanding electronic designs.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9918 $59.9672
9+ $12.3010 $110.7090
13+ $11.9166 $154.9158
18+ $11.5322 $207.5796
23+ $11.1478 $256.3994
31+ $9.9946 $309.8326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess