EN
  • EN
  • DE

SN54S195J

Part No SN54S195J
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description PARALLEL IN PARALLEL OUT / Shift Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54S195
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669843-SN54S195J
Ultra Librarian 3D Model Ultra Librarian SN54S195J CAD Model

Description

The SN54S195J is a high-performance shift register integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is part of the 54S series, known for its robustness and reliability in a wide range of digital applications. The SN54S195J is specifically engineered to address the needs for serial-to-parallel data conversion and temporary data storage in digital systems.

Key Features

  • 4-Bit Shift Register: The SN54S195J is a 4-bit parallel-access shift register that allows for the serial input to parallel output data conversion, enabling efficient data processing and manipulation.
  • High-Speed Operation: This IC is designed for high-speed operation, making it suitable for applications that require rapid data handling and throughput.
  • Dual-Line Output: The dual-line output capability of the SN54S195J provides flexibility in output modes, including both direct and complementary outputs.
  • Multiple Operating Modes: It supports various operating modes, including serial shift left/right and parallel load, offering versatility in its application and integration into digital systems.
  • Durable Ceramic Package: Encased in a ceramic package with a J suffix, the SN54S195J offers enhanced durability and protection against harsh environmental conditions, making it suitable for military and aerospace applications.
  • Compatibility: The logic level compatibility with other TTL (Transistor-Transistor Logic) devices ensures seamless integration with existing digital systems, simplifying the design process and reducing time to market.

Applications

The SN54S195J is ideal for a range of applications where reliable data storage and manipulation are critical. It is commonly used in:

  • Data processing systems
  • Communication systems
  • Control systems
  • Instrumentation
  • Computers and peripherals

Technical Specifications

The SN54S195J operates over a wide temperature range and is designed to meet the stringent requirements of high-reliability environments. For detailed specifications, designers and engineers should consult the datasheet provided by Texas Instruments.

With its robust design and versatile features, the SN54S195J from Texas Instruments stands out as a reliable choice for designers looking to implement shift registers in their digital systems.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess